EN
  • EN
  • DE

ADC0820CCWM

Part No ADC0820CCWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit High Speed μP Compatible A/D Converter with Track/Hold Function | IC ADC 8BIT FLASH 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Supply Voltage , Analog 4.5V ~ 8V
Supply Voltage , Digital 4.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number ADC0820
Manufacturer Pack Quantity 36
MSL Level 2A (4 Weeks)
Win Source Part Number 1139613-ADC0820CCWM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0820CCWM CAD Model

Description

Product Overview: ADC0820CCWM from Texas Instruments

The ADC0820CCWM is a high-performance 8-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This ADC is specifically designed to offer a combination of speed, accuracy, and ease of integration, making it an ideal choice for a wide range of applications, including data acquisition systems, instrumentation, and control processes.

At the heart of the ADC0820CCWM is a successive approximation register (SAR) architecture that ensures fast conversion times without compromising on the accuracy of the measurements. With a conversion time of just 1.5 microseconds, this ADC is well-suited for real-time applications where timely data processing is critical.

Key Features:

  • High-Speed Conversion: The ADC0820CCWM features a conversion rate of up to 1.5 microseconds, enabling rapid data acquisition for time-sensitive applications.
  • 8-Bit Resolution: This ADC offers an 8-bit resolution, providing sufficient granularity for many applications requiring moderate accuracy.
  • Single +5V Supply Operation: Operating from a single +5V power supply, the ADC0820CCWM simplifies power management in system design.
  • Analog Input Range: The device supports an analog input range of 0V to 5V, allowing it to interface with a variety of sensors and input signals.
  • Low Power Consumption: Designed for efficiency, the ADC0820CCWM consumes minimal power, which is especially beneficial for portable and battery-powered devices.
  • Easy Interface: The ADC offers a simple digital interface that can be easily connected to microprocessors and digital systems.
  • Small Package: The ADC0820CCWM comes in a compact 20-SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Applications:

The versatility of the ADC0820CCWM allows it to be used in a variety of applications, such as:

  • Industrial control systems
  • Robotics and automation
  • Medical instruments
  • Embedded systems
  • Data logging and signal processing

With its reliable performance and robust design, the ADC0820CCWM from Texas Instruments stands out as a superior choice for designers and engineers looking to incorporate an efficient and precise ADC into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2448 $51.2240
12+ $8.4060 $100.8720
19+ $8.1433 $154.7227
26+ $7.8806 $204.8956
33+ $7.6180 $251.3940
44+ $6.8299 $300.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess