EN
  • EN
  • DE

PIC16F570T-I/SS

Part No PIC16F570T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB FLASH 28SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 24
Program Memory Size 3KB (2K x 12)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 132 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F570
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 2,100 pcs
Win Source Part Number 1383169-PIC16F570T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F570T-I/SS CAD Model

Description

Microchip Technology's PIC16F570T-I/SS

The PIC16F570T-I/SS is a member of the renowned PIC family of microcontrollers (MCUs) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU is designed to offer a balanced blend of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The device features a high-performance RISC CPU with a 35 instruction set that provides a perfect combination of power and flexibility. This allows for efficient control of program flow, easy manipulation of data, and rapid response to peripheral events.
  • Memory: It comes equipped with 1024 bytes of flash memory, which is ideal for program storage, and 64 bytes of data EEPROM for non-volatile data storage. The MCU also includes 64 bytes of RAM for temporary data storage during operation.
  • I/O and Peripherals: The PIC16F570T-I/SS boasts 12 I/O pins, which can be configured for various input/output functions. It also includes a variety of integrated peripherals such as an 8-bit timer, a watchdog timer, and an analog comparator, enhancing its utility in system control tasks.
  • Analog Features: The device offers an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, crucial for sensor interfacing and real-time data acquisition.
  • Communication: While this MCU does not have built-in communication modules like USART or SPI, it can still be used for serial communication through software-implemented protocols.
  • Temperature Range: The PIC16F570T-I/SS operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The microcontroller is available in a 20-SSOP package, which is suitable for space-constrained applications.

Applications:

The versatility of the PIC16F570T-I/SS allows it to be used in various applications such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Power management
  • Lighting systems
  • Medical devices

Overall, the PIC16F570T-I/SS is a robust and cost-effective solution for designers looking to optimize their product designs with a reliable and feature-rich microcontroller.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess