EN
  • EN
  • DE
  • IT

ADC082S101

Part No ADC082S101
Manufacturer Texas Instruments
Catalog Hard To Find
Description ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1139621-ADC082S101
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC082S101 CAD Model

Description

Overview of Texas Instruments ADC082S101

The ADC082S101 from Texas Instruments is a high-speed, low-power, 8-bit analog-to-digital converter that offers a seamless conversion of analog signals into digital data. This efficient ADC is designed to operate with a supply voltage from 2.7V to 5.25V, making it versatile for various applications, including battery-operated devices, data acquisition systems, and medical instruments.

Key Features

  • Resolution: The ADC082S101 provides an 8-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 200 MSPS (mega samples per second), it is capable of capturing high-speed signals without significant data loss.
  • Low Power Consumption: It is designed for power-sensitive applications, featuring a power-down feature that reduces the power consumption when the converter is not in use.
  • Single Supply Operation: The ADC can be powered by a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Input Range: The input range is determined by the supply voltage, offering flexibility in interfacing with different signal levels.
  • Interface: The device includes a high-speed serial interface that simplifies the connection to microcontrollers and digital signal processors.

Applications

The ADC082S101 is ideal for a wide range of applications due to its high-speed performance and low power consumption. It is commonly used in:

  • Portable devices where power efficiency is crucial
  • Communications systems requiring fast signal processing
  • Data acquisition systems for industrial and scientific measurement
  • Medical imaging devices where accurate and rapid conversions are necessary

Package and Quality

Texas Instruments offers the ADC082S101 in a compact, surface-mount package that is suitable for space-constrained applications. The device is also supported by TI's commitment to quality and reliability, ensuring consistent performance across a range of environmental conditions.

For designers and engineers looking for a reliable and efficient solution for high-speed analog-to-digital conversion, the ADC082S101 from Texas Instruments stands out as a robust option that balances performance with power efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess