EN
  • EN
  • DE

ADC082S101CIMM

Part No ADC082S101CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2 Channel, 1 MSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADC082S101
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139622-ADC082S101CIMM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC082S101CIMM CAD Model

Description

Product Overview: Texas Instruments ADC082S101CIMM

The ADC082S101CIMM is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is part of the ADC08xS101 family and is designed to operate with a single supply ranging from 2.7V to 5.5V, making it versatile for a variety of applications.

Key Features

  • Resolution: The device boasts an 8-bit resolution, providing a fine level of detail in the analog signal conversion process.
  • Sampling Rate: It offers a high-speed sampling rate of up to 1 MSPS (Mega Samples Per Second), allowing it to handle rapid signal changes efficiently.
  • Interface: The ADC082S101CIMM communicates via a simple serial interface compatible with several microcontrollers and digital systems, ensuring easy integration into a wide range of designs.
  • Power Efficiency: With its low power consumption, the device is ideal for battery-operated and power-sensitive applications.
  • Package: It comes in a compact VSSOP (Very-Thin Shrink Small Outline Package) with 8 pins, which is suitable for space-constrained applications.

Applications

The ADC082S101CIMM is an excellent choice for various applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Portable consumer electronics
  • Instrumentation and control systems

Performance and Quality

Texas Instruments is known for its commitment to quality and reliability, and the ADC082S101CIMM is no exception. It is designed to perform consistently across its specified temperature range and is built with robustness in mind. Users can expect precise and reliable analog-to-digital conversion, ensuring the integrity of their digital data.

Overall, the ADC082S101CIMM from Texas Instruments is a versatile and efficient solution for designers who require a high-speed, low-power ADC in a compact package. Its ease of use, combined with Texas Instruments' support and resources, makes it a top choice for a wide range of electronic projects.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess