EN
  • EN
  • DE

ADC082S101CIMMX

Part No ADC082S101CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2 Channel, 1 MSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADC082S101
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139623-ADC082S101CIMMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC082S101CIMMX CAD Model

Description

Overview of Texas Instruments ADC082S101CIMMX

The ADC082S101CIMMX is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments. This particular model is designed to provide a perfect balance between speed and energy efficiency, making it an ideal choice for battery-powered applications and portable devices. With its compact surface-mount package, the ADC082S101CIMMX is also well-suited for space-constrained applications.

Key Features

  • Resolution: The ADC offers an 8-bit resolution, providing 256 discrete digital levels for analog input signals, which allows for precise data conversion.
  • Sampling Rate: It features a high-speed sampling rate of up to 1 MSPS (Mega-Samples Per Second), enabling real-time data acquisition for fast-moving signals.
  • Single Supply Operation: The device operates from a single 2.7V to 5.25V supply, offering flexibility in various power environments.
  • Low Power Consumption: Its low power consumption is a remarkable feature, requiring only 1.1 mW at a 1 MSPS sampling rate with a 3V supply, which helps prolong battery life in portable applications.
  • Package: It comes in a compact 8-pin VSSOP (Very Small Shrink Small Outline Package) that minimizes board space requirements.

Applications

The ADC082S101CIMMX is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Handheld instruments
  • Embedded systems

Performance and Quality

Texas Instruments is known for its commitment to quality and performance. The ADC082S101CIMMX is built to meet the rigorous standards expected from TI products. It includes features such as an on-chip sample-and-hold, ensuring accurate sampling of input signals without the need for external components. Its inherent design minimizes the number of external components, reducing system complexity and potential points of failure.

For designers and engineers looking for a reliable and efficient ADC solution, the ADC082S101CIMMX from Texas Instruments offers a compelling blend of speed, power efficiency, and compact design.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3749 $52.2478
52+ $1.9487 $101.3324
80+ $1.8878 $151.0240
110+ $1.8269 $200.9590
142+ $1.7660 $250.7720
190+ $1.5833 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess