EN
  • EN
  • DE

ADC0848BCV

Part No ADC0848BCV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC0844/ADC0848 8-Bit μP Compatible A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 25k
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6V
Supply Voltage , Digital 4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Style SMD
Family Part Number ADC0848
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Win Source Part Number 1139653-ADC0848BCV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0848BCV CAD Model

Description

The ADC0848BCV from Texas Instruments is a high-performance, 8-bit analog-to-digital converter (ADC) designed to offer both speed and accuracy for a wide range of applications. This ADC is part of Texas Instruments' extensive data converter portfolio and is known for its reliability and ease of use.

Key Features

  • Resolution: The ADC0848BCV boasts an 8-bit resolution, providing a fine level of detail in the digital representation of analog signals.
  • Conversion Rate: With a rapid conversion rate, this device is capable of processing analog inputs quickly, making it suitable for high-speed applications.
  • Input Channels: This ADC features multiple input channels, allowing for the conversion of several analog signals simultaneously, which is ideal for multi-sensor systems.
  • Power Efficiency: Designed for low power consumption, the ADC0848BCV is an excellent choice for battery-powered or energy-conscious applications.
  • Interface: It offers a simple and straightforward digital interface that can easily connect with microcontrollers and other digital systems.
  • Durability: Texas Instruments' products are known for their robustness, and the ADC0848BCV is no exception, ensuring long-term reliability even in demanding conditions.

Applications

The versatility of the ADC0848BCV makes it suitable for a diverse array of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical equipment
  • Automotive systems
  • Consumer electronics

Technical Specifications

Parameter Value Resolution 8-Bit Number of Channels Multiple Conversion Rate High-speed Interface Type Digital Power Consumption Low

Overall, the ADC0848BCV from Texas Instruments is a reliable and efficient choice for designers looking to integrate an 8-bit ADC into their systems. Its combination of speed, precision, and low power consumption makes it an adaptable solution for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5664 $53.4960
35+ $2.9263 $102.4205
53+ $2.8349 $150.2497
73+ $2.7434 $200.2682
95+ $2.6520 $251.9400
127+ $2.3776 $301.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess