EN
  • EN
  • DE

ADC088S022CIMTX

Part No ADC088S022CIMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC088S022
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139673-ADC088S022CIMTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC088S022CIMTX CAD Model

Description

The ADC088S022CIMTX is a state-of-the-art analog-to-digital converter (ADC) brought to you by Texas Instruments, a global semiconductor company that designs and manufactures a wide range of integrated circuits. This precision ADC is an excellent choice for various applications that require high-speed, low-power data conversion with multiple channels.

Key Features

  • 8-Channel Multiplexed Input: The ADC088S022CIMTX provides eight single-ended input channels that are multiplexed into a single SAR ADC, allowing for multiple signal acquisitions with one device.
  • 8-Bit Resolution: With an 8-bit resolution, this ADC offers a fine level of detail in the digital representation of analog signals, ensuring accurate data capture for your applications.
  • High-Speed Conversion: The device boasts a conversion rate of up to 200 kSPS (kilo-samples per second), making it suitable for high-speed applications where quick data acquisition is crucial.
  • Low Power Consumption: Designed for efficiency, the ADC088S022CIMTX consumes minimal power, which is ideal for battery-powered or energy-sensitive systems.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 2.7V to 5.25V, providing flexibility in various system designs.
  • Easy Interface: The device includes a SPI-compatible serial interface that simplifies the connection to microcontrollers and other digital systems.
  • Small Form Factor: Available in a small, surface-mountable VSSOP (Very-Thin Shrink Small-Outline Package), this ADC saves valuable space on the PCB.

Applications

The ADC088S022CIMTX is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Portable medical instruments
  • Industrial process control
  • Automotive systems
  • Communication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADC088S022CIMTX is no exception, undergoing rigorous testing and quality control measures to ensure reliability and performance in even the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0060 $51.1020
41+ $2.4664 $101.1224
63+ $2.3894 $150.5322
87+ $2.3123 $201.1701
112+ $2.2352 $250.3424
150+ $2.0040 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,750 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess