EN
  • EN
  • DE

ADC1001CCJ-1

Part No ADC1001CCJ-1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit P Compatible A/D Converter | IC ADC 10BIT SAR 20CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 10
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 4.5V ~ 6.3V
Supply Voltage , Digital 4.5V ~ 6.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Mounting Style Through Hole
Family Part Number ADC1001
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1139686-ADC1001CCJ-1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC1001CCJ-1 CAD Model

Description

The ADC1001CCJ-1 from Texas Instruments is a high-performance, precision analog-to-digital converter (ADC) that offers a seamless blend of speed, accuracy, and low power consumption, making it an ideal choice for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems.

Key Features

  • Resolution: This ADC features a 10-bit resolution, providing fine detail in the analog signal conversion process, ensuring that data is captured with high fidelity.
  • Sampling Rate: With a fast sampling rate, the ADC1001CCJ-1 is capable of converting analog signals at high speeds, which is essential for real-time monitoring and control systems.
  • Low Power Consumption: Designed for efficiency, the ADC consumes minimal power, which helps in extending the battery life of portable devices and reduces the overall power requirements for systems that are continuously operational.
  • Interface: The device includes a user-friendly digital interface that facilitates easy communication with microcontrollers and digital signal processors, making system integration straightforward.
  • Voltage Reference: The ADC1001CCJ-1 incorporates a stable voltage reference, ensuring consistent performance and accuracy over varying temperatures and supply voltages.
  • Package: It comes in a compact package, allowing for integration into space-constrained applications without compromising performance.

Applications

The versatility of the ADC1001CCJ-1 allows it to be used across a diverse set of applications. In industrial settings, it can be used for precision sensor data acquisition, process control, and monitoring systems. In the medical field, it is suitable for patient monitoring devices, diagnostic equipment, and handheld medical instruments. Additionally, it is well-suited for data logging, instrumentation, and any application requiring precise analog-to-digital conversion.

Technical Support and Resources

Texas Instruments provides extensive technical support for the ADC1001CCJ-1, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate the design-in process and ensure successful deployment in their applications.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5965 $57.1930
5+ $23.4638 $117.3190
7+ $22.7306 $159.1142
10+ $21.9974 $219.9740
12+ $21.2641 $255.1692
16+ $19.0644 $305.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess