EN
  • EN
  • DE

ADC10154CIWMX

Part No ADC10154CIWMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Number of Bits 10
Sampling Rate (Per Second) 227k
Number of Inputs 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Part Number Series ADC10154
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810589-ADC10154CIWMX
Ultra Librarian 3D Model Ultra Librarian ADC10154CIWMX CAD Model

Description

The ADC10154CIWMX is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is an ideal choice for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial control processes, where precision and efficiency are paramount.

Key Features

  • Resolution: The ADC10154CIWMX boasts a 10-bit resolution, providing fine detail in the analog signal conversion process.
  • Sample Rate: With a maximum sample rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signal processing tasks with ease.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Designed for energy-efficient performance, this device is suitable for battery-powered and portable applications.
  • Interface: The ADC10154CIWMX features a simple, SPI-compatible serial interface that facilitates easy integration into most microcontroller-based systems.
  • Package: It is available in a compact, surface-mount SOIC (Small Outline Integrated Circuit) package, making it an excellent choice for space-constrained applications.
  • Temperature Range: This ADC is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the ADC10154CIWMX allows it to be integrated into a broad spectrum of applications. It is particularly well-suited for:

  • Portable instrumentation where power efficiency is crucial.
  • Industrial control systems requiring precise data acquisition.
  • Medical devices that demand high accuracy and reliability.
  • Communication systems where high-speed signal processing is needed.

Conclusion

The Texas Instruments ADC10154CIWMX is a robust ADC solution that combines speed, precision, and power efficiency. Its small form factor and ease of integration make it an excellent choice for engineers looking to enhance the performance of their digital systems. Whether for industrial, medical, or consumer electronics, the ADC10154CIWMX delivers reliable and accurate analog-to-digital conversion, ensuring that your applications perform at their best.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess