EN
  • EN
  • DE

ADC101C021CIMK/NOPB

Part No ADC101C021CIMK/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit Analog-to-Digital Converter | IC ADC 10BIT SAR TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 10
Sampling Rate (Per Second) 188.9k
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Style SMD
Family Part Number ADC101C021
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139709-ADC101C021CIMK/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC101C021CIMK/NOPB CAD Model

Description

Product Overview: ADC101C021CIMK/NOPB by Texas Instruments

The ADC101C021CIMK/NOPB is a precision analog-to-digital converter (ADC) from Texas Instruments (TI), designed to provide a perfect blend of performance and power efficiency for a wide range of applications. This device is a part of TI's extensive ADC portfolio, which is renowned for its reliability and cutting-edge technology.

The ADC101C021 operates on a supply voltage from 2.7V to 5.5V, making it suitable for portable and battery-powered applications where power consumption is critical. It features a 10-bit resolution, ensuring that it can capture fine details in the analog signal being measured. With a maximum sampling rate of 200 kSPS (kilo-samples per second), it is fast enough to handle moderate-speed signals with ease.

One of the key highlights of this ADC is its I2C-compatible serial interface, which not only simplifies the connectivity with microcontrollers and other digital systems but also supports multiple I2C addresses. This allows for multiple devices to share the same I2C bus, saving valuable pins and simplifying PCB layout in complex designs.

The ADC101C021CIMK/NOPB comes in an ultra-small, lead-free, 6-pin SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering excellent features such as an automatic power-down mode that reduces the power consumption when not converting, and a power-on reset circuit that ensures reliable operation upon startup.

With an operating temperature range of -40°C to +125°C, this ADC is robust enough to withstand harsh environments, making it suitable for industrial and automotive applications that require high reliability and accuracy under extreme conditions.

Overall, the ADC101C021CIMK/NOPB by Texas Instruments is a versatile and efficient solution for designers looking to integrate an ADC with a minimal footprint, low power consumption, and high precision. Whether it's for consumer electronics, sensor interfacing, or data acquisition systems, this ADC offers a compelling choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5844 $55.4540
80+ $1.3001 $104.0080
120+ $1.2594 $151.1280
165+ $1.2188 $201.1020
215+ $1.1782 $253.3130
285+ $1.0563 $301.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess