EN
  • EN
  • DE

ADC101C027CIMK/NOPB

Part No ADC101C027CIMK/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit Analog-to-Digital Converter | IC ADC 10BIT SAR TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 10
Sampling Rate (Per Second) 188.9k
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Style SMD
Family Part Number ADC101C027
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139711-ADC101C027CIMK/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC101C027CIMK/NOPB CAD Model

Description

The ADC101C027CIMK/NOPB is a high-performance, low-power, single-channel 10-bit Analog-to-Digital Converter (ADC) produced by Texas Instruments. This precision ADC is designed for a wide array of applications ranging from battery-powered devices to data acquisition systems, making it a versatile component for designers looking to integrate analog inputs into digital systems.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in signal conversion, allowing for precise digital representation of analog inputs.
  • Sampling Rate: With a maximum sampling rate of up to 200 kSPS (kilo-samples per second), the ADC101C027CIMK/NOPB is capable of handling high-speed signal processing requirements.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC features a low current consumption of just 156 μA when operating at the full sampling rate, and a power-down feature that reduces current consumption to just 2 μA.
  • I2C Interface: The inclusion of an I2C-compatible serial interface ensures easy integration into most microcontroller-based systems, providing a straightforward communication protocol for data transfer.
  • Input Voltage Range: It operates with a wide analog input voltage range, accommodating various signal levels for flexible design options.
  • Supply Voltage: Designed to work with a supply voltage from 2.7V to 5.5V, this ADC is suitable for both 3.3V and 5V systems.
  • Package: The ADC101C027CIMK/NOPB comes in a compact, 6-pin TSOT-23 package, making it ideal for space-constrained applications.

Applications

Due to its compact size, low power consumption, and high-speed performance, the ADC101C027CIMK/NOPB is an excellent choice for a variety of applications, including:

  • Portable devices and battery-operated equipment
  • Data acquisition systems
  • Medical instruments
  • Consumer electronics
  • Industrial control systems
  • Embedded systems

Quality and Reliability

As with all Texas Instruments products, the ADC101C027CIMK/NOPB is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The NOPB designation indicates that this product is offered in a lead-free package, complying with international standards for RoHS (Restriction of Hazardous Substances).

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0897 $50.1528
59+ $1.7146 $101.1614
91+ $1.6610 $151.1510
125+ $1.6074 $200.9250
161+ $1.5539 $250.1779
216+ $1.3931 $300.9096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess