EN
  • EN
  • DE

ADC102S051CIMM

Part No ADC102S051CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name ADC102S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC102S051CIMMDKR, ADC102S051CIMMTR, ADC102S051CIMMCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910196-ADC102S051CIMM
Ultra Librarian 3D Model Ultra Librarian ADC102S051CIMM CAD Model

Description

Product Overview: ADC102S051CIMM from Texas Instruments

The ADC102S051CIMM is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) from Texas Instruments, designed to convert analog signals into digital data with precision and efficiency. This ADC is a part of Texas Instruments' extensive data converter portfolio and is well-suited for a wide range of applications, including industrial, medical, and consumer electronics.

Featuring a 10-bit resolution, the ADC102S051CIMM is capable of sampling rates up to 500 kilo-samples per second (kSPS), providing fast data acquisition for real-time processing needs. The dual-channel design allows for simultaneous sampling of two analog inputs, making it an ideal choice for systems that require multi-channel data acquisition without the need for multiplexing.

Key Features:

  • Resolution: 10-bit resolution offers fine detail in the conversion process, ensuring that even small changes in the analog signal are captured accurately.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS, this ADC provides rapid data conversion, which is essential for applications where timing is critical.
  • Dual-Channel: The two independent ADC channels allow for the simultaneous sampling of different analog signals, increasing the efficiency of data acquisition systems.
  • Low Power Consumption: The ADC102S051CIMM is designed for power-sensitive applications, with a typical operating current of just 1.6 mA and a power-down feature that reduces the current to as low as 1 µA, extending battery life in portable devices.
  • Small Form Factor: Housed in an 8-pin VSSOP (Very Small Shrink Outline Package), this ADC is suitable for space-constrained applications.

Applications:

The versatility of the ADC102S051CIMM allows it to be used in a variety of applications, such as:

  • Data acquisition systems
  • Battery-powered devices
  • Portable medical instruments
  • Industrial control systems
  • Consumer electronics

In summary, the ADC102S051CIMM from Texas Instruments is an excellent choice for designers looking for a reliable, high-speed, dual-channel ADC with low power consumption. Its compact size, combined with its robust feature set, makes it a versatile component for integrating analog-to-digital conversion capabilities into a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess