EN
  • EN
  • DE

ADC108S102CIMT

Part No ADC108S102CIMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter | IC ADC 10BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC108S102
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1139744-ADC108S102CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC108S102CIMT CAD Model

Description

Product Overview: ADC108S102CIMT from Texas Instruments

The ADC108S102CIMT is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This device is designed to operate with a single power supply ranging from 2.35V to 5.25V, making it versatile for various applications. It features a pseudo-differential input that provides a wide dynamic range and minimizes common-mode noise.

Key Features

  • Resolution: 10-bit resolution allows for precise digital representation of analog signals.
  • Sampling Rate: Capable of a maximum sampling rate of 1 MSPS (Mega Samples Per Second), the ADC108S102CIMT is suitable for high-speed signal processing.
  • Channels: It has 8 channels, enabling it to process multiple signals concurrently, which is ideal for multichannel applications.
  • Interface: The SPI-compatible serial interface ensures easy communication with microcontrollers and digital systems.
  • Power Consumption: Low power consumption design, with typical operating current of just 0.7 mA, promotes energy efficiency in portable and battery-operated devices.
  • Package: Housed in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), the ADC108S102CIMT is suitable for space-constrained applications.

Applications

The ADC108S102CIMT is designed to cater to a broad array of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Medical instruments
  • Communication systems
  • Industrial control systems

Reliability and Quality

As with all Texas Instruments products, the ADC108S102CIMT is manufactured to the highest quality standards. It is designed to perform reliably in demanding conditions, ensuring your projects and products maintain high performance over their operational lifespan.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources. Detailed datasheets, application notes, and an active community forum are available to assist in the integration and optimization of the ADC108S102CIMT in your projects. Additionally, evaluation modules and development kits can be obtained to expedite the design process and reduce time to market.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6738 $56.0214
7+ $15.3221 $107.2547
11+ $14.8433 $163.2763
14+ $14.3645 $201.1030
19+ $13.8857 $263.8283
25+ $12.4492 $311.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,114 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess