EN
  • EN
  • DE
  • IT

ADC12030CIWM

Part No ADC12030CIWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Self-Calibrating 12-Bit Plus Sign Serial I/O A/D Converters with MUX and Sample/Hold | IC ADC 12BIT SAR 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 114k
Number of Inputs 1, 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number ADC12030
Manufacturer Pack Quantity 45
MSL Level 2A (4 Weeks)
Win Source Part Number 1139765-ADC12030CIWM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12030CIWM CAD Model

Description

Product Overview: ADC12030CIWM from Texas Instruments

The ADC12030CIWM is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is ideal for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and any other system that requires accurate digital representation of analog signals.

Key Features

  • Resolution: The ADC12030CIWM offers a 12-bit resolution, providing fine detail in the analog-to-digital conversion process.
  • Sampling Rate: It features a maximum sampling rate of 1 MSPS (Mega Samples Per Second), enabling it to handle fast-changing signals without losing accuracy.
  • Input Range: The device supports an input range of ±10V, allowing it to accommodate a wide variety of signal amplitudes.
  • Interface: It incorporates a simple, SPI-compatible serial interface that makes it easy to connect with most microcontrollers and digital systems.
  • Power Consumption: With low power consumption, the ADC12030CIWM is suitable for battery-operated and power-sensitive applications.
  • Package: The device comes in a 20-SOIC (Small Outline Integrated Circuit) package, which makes it compact and suitable for space-constrained applications.

Applications

The versatility of the ADC12030CIWM allows it to be used in various applications that require accurate and fast analog-to-digital conversions. Some of the typical applications include:

  • Portable instrumentation
  • Medical imaging systems
  • Communication systems
  • Industrial process control
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC12030CIWM is no exception. This product is designed to meet the stringent requirements of industrial and commercial markets, ensuring long-term performance and stability.

Support and Resources

Customers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and design resources to help streamline the development process and reduce time to market.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess