EN
  • EN
  • DE

ADC12132CIMSA

Part No ADC12132CIMSA
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Self-Calibrating 12-Bit Plus Sign Serial I/O A/D Converters with MUX and Sample/Hold | IC ADC 12BIT SAR 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 114k
Number of Inputs 1, 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 3V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Mounting Style SMD
Family Part Number ADC12132
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1139779-ADC12132CIMSA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC12132CIMSA CAD Model

Description

Product Overview: ADC12132CIMSA from Texas Instruments

The ADC12132CIMSA is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) provided by Texas Instruments, a leader in semiconductor solutions. This precision ADC is designed to meet the rigorous demands of industrial, medical, and consumer applications where accurate and reliable digital representations of analog signals are critical.

Key Features

  • Resolution: The ADC12132CIMSA offers a 12-bit resolution, ensuring detailed and precise digital outputs from analog inputs.
  • Sampling Rate: With a maximum sampling rate of up to 240 kSPS (kilo-samples per second), this ADC is capable of converting analog signals with high fidelity, making it suitable for high-speed signal processing tasks.
  • Input Range: The device supports a flexible input range, accommodating a variety of signal amplitudes for versatile application use.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC12132CIMSA conserves energy, making it ideal for battery-powered or energy-sensitive systems.
  • Interface: It features a simple, easy-to-use SPI (Serial Peripheral Interface) for communication with microcontrollers and digital systems, facilitating seamless integration into existing designs.
  • Package: The ADC is available in a compact SOIC (Small Outline Integrated Circuit) package, allowing for efficient use of PCB (Printed Circuit Board) space.

Applications

The versatility of the ADC12132CIMSA makes it an excellent choice for a wide array of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Battery-operated devices
  • Portable consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC12132CIMSA is no exception. It is built to meet the high standards of performance and durability that users have come to expect from Texas Instruments products.

Whether you are developing a sophisticated industrial system or a simple consumer gadget, the ADC12132CIMSA from Texas Instruments delivers the accuracy, speed, and reliability needed to bring your analog-to-digital conversion tasks to successful completion.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess