The ADC121S021CIMF/NOPB is a precision, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This ADC is designed with advanced CMOS technology to provide high accuracy and fast conversion rates, making it an ideal choice for a wide range of applications, including medical instruments, industrial process control, and battery-operated devices.
Key Features
- Resolution: 12-bit resolution offers fine detail in the analog signal conversion process, ensuring high precision in the digital output.
- Sampling Rate: Features a variable sampling rate that can go up to 200 ksps (kilo samples per second), which is suitable for capturing fast signal variations.
- Single Power Supply: Operates on a single power supply ranging from 2.7V to 5.25V, providing flexibility in various system designs.
- Low Power Consumption: The device boasts a low current consumption of 400 µA at the maximum sampling rate, which drops to 2 µA in power-down mode, making it energy-efficient for portable applications.
- Input Range: The ADC121S021CIMF/NOPB supports an input range that matches the supply voltage, accommodating a broad range of input signals.
- Interface: Comes with a simple SPI serial interface that allows for easy integration into microcontroller-based systems.
- No Pipeline Delays: The device provides results with no latency, which is crucial for real-time data acquisition systems.
- Package: Available in a small 6-pin SOT-23 package, which is beneficial for space-constrained applications.
- Automotive Qualification: The NOPB (lead-free) designation indicates that the product is RoHS compliant and suitable for automotive applications.
Applications
The ADC121S021CIMF/NOPB is versatile enough to fit a broad spectrum of applications, including:
- Portable devices where power efficiency is crucial
- Data acquisition systems needing high-speed, accurate signal conversion
- Industrial control systems requiring robust performance
- Medical monitoring equipment demanding precise measurements
- Automotive electronics that require high reliability and compliance with regulatory standards
Overall, the ADC121S021CIMF/NOPB from Texas Instruments is a reliable and efficient solution for designers looking to incorporate precise ADC functionality into their systems with minimal power consumption and space requirements.