EN
  • EN
  • DE
  • IT

ADC12D1000CIUT/NOPB

Part No ADC12D1000CIUT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description GSPS Ultra High-Speed ADC | IC ADC 12BIT 292BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 2G
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 292-BGA
Supplier Device Package 292-BGA (27x27)
Mounting Style SMD
Family Part Number ADC12D1000
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1139834-ADC12D1000CIUT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12D1000CIUT/NOPB CAD Model

Description

Product Overview: ADC12D1000CIUT/NOPB by Texas Instruments

The ADC12D1000CIUT/NOPB is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments. This device is designed to meet the demanding requirements of advanced digital signal processing applications such as telecommunications, radar systems, medical imaging, and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: The ADC12D1000CIUT/NOPB offers an impressive sampling rate of up to 1 GSPS (Giga-Samples Per Second) per channel, enabling the capture of high-frequency signals with excellent fidelity.
  • Dual-Channel Operation: With its dual ADC cores, this device can process two analog input signals simultaneously, making it ideal for systems that require parallel data acquisition.
  • Resolution: It features a 12-bit resolution, providing fine quantization levels for accurate signal representation.
  • Low Power Consumption: The ADC operates with reduced power consumption, which is critical for thermal management and power efficiency in embedded systems.
  • Integrated Features: The device includes several integrated functions such as a programmable gain amplifier, a voltage reference, and a clock duty cycle stabilizer, which simplify system design and reduce the need for external components.

Applications

The ADC12D1000CIUT/NOPB is versatile and can be used in a variety of applications. Its ability to handle high-speed signals makes it suitable for:

  • Wireless Communication Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Communication Systems
  • Medical Imaging Devices
  • High-Speed Data Acquisition and Processing

Package and Reliability

This ADC comes in a compact 292-BGA (Ball Grid Array) package, which allows for efficient space utilization on printed circuit boards. The device is also characterized for operation over the industrial temperature range, ensuring reliability in harsh environments.

The ADC12D1000CIUT/NOPB is a testament to Texas Instruments' commitment to providing high-quality, precision components for advanced electronic systems. Its combination of speed, power efficiency, and integrated features make it a top choice for engineers looking to enhance the performance of their digital signal processing applications.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $12.1234
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Texas Instruments
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Lowest to $1.3038
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $22.3469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.5640 $625.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess