EN
  • EN
  • DE
  • IT

ADC12H034CIMSA/NOPB

Part No ADC12H034CIMSA/NOPB
Manufacturer Texas Instruments
Catalog OEM Souring
Description A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468978-ADC12H034CIMSA/NOPB
Manufacturer Texas Instruments
Package Tube
Product Status Obsolete
Number of Bits 12
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Ratio - S/H 1:1
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Operating Temperature -40°C ~ 85°C
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian ADC12H034CIMSA/NOPB CAD Model

Description

The ADC12H034CIMSA/NOPB, manufactured by Texas Instruments (TI), is a high-performance analog-to-digital converter (ADC) designed for precision data acquisition systems. This component features a 12-bit resolution, offering precise conversion of analog signals to digital form, suitable for a wide range of applications including medical instruments, temperature sensing, and process control. Its integrated sample-and-hold circuitry ensures accurate sampling of the input signal at up to 34 MSamples/sec, making it an excellent choice for high-speed signal processing tasks. The device operates with a single power supply, simplifying system design. Its low-power consumption and small package size make it ideal for portable and battery-operated devices. The ADC12H034CIMSA/NOPB also supports a serial interface for straightforward communication with microcontrollers and DSPs, facilitating easy integration into digital systems. The NOPB designation indicates that this component is lead-free, making it compliant with global environmental standards.

You May Also Be Interested in

Broadcom Limited
LED Lamp
Need more? Email Us
Cypress Semiconductor Corp
SRAM
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Amd
AMD
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1742 $72.5226
6+ $19.8352 $119.0112
9+ $19.2154 $172.9386
13+ $18.5955 $241.7415
16+ $17.9757 $287.6112
21+ $16.1161 $338.4381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess