EN
  • EN
  • DE

ADC141S626CIMM/NOPB

Part No ADC141S626CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 50-250KSPS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSSOP
Win Source Part Number 1014099-ADC141S626CIMM/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Power Management, Thermal Management
Ultra Librarian 3D Model Ultra Librarian ADC141S626CIMM/NOPB CAD Model

Description

Product Overview

The ADC141S626CIMM/NOPB is a high-performance, single-channel, 14-bit Analog-to-Digital Converter (ADC) manufactured by Texas Instruments. This precision ADC is designed for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems. It offers an excellent balance between speed and power consumption, making it an ideal choice for battery-powered devices and energy-efficient systems.

Key Features

  • Resolution: The ADC141S626CIMM/NOPB boasts a 14-bit resolution, providing fine detail in the conversion of analog signals to digital data.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo-samples per second), it can handle high-speed signal processing requirements.
  • Input Range: The ADC features a pseudo-differential input range, enhancing its ability to reject common-mode noise and improving signal integrity.
  • Low Power Consumption: It is designed for low power operation, with a typical operating current of only 2.0 mA, making it suitable for portable and remote sensing applications.
  • Interface: The device includes a serial interface for data output, which is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, providing flexibility in system design.

Package and Quality

The ADC141S626CIMM/NOPB is offered in an 8-pin VSSOP (Very Small Shrink Outline Package) that is compact and suitable for space-constrained applications. The "NOPB" suffix indicates that this product is part of Texas Instruments' green initiative, being lead-free and RoHS compliant, reflecting a commitment to environmental sustainability.

Applications

  • Industrial Automation
  • Medical Instruments
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation

The ADC141S626CIMM/NOPB is a versatile ADC that offers precision and efficiency, making it a top choice for engineers and designers looking for reliable data conversion in their electronic systems. Its robust feature set ensures that it can meet the demands of a broad spectrum of applications, delivering consistent performance in a small package.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8401 $50.5203
8+ $13.8175 $110.5400
12+ $13.3857 $160.6284
16+ $12.9539 $207.2624
20+ $12.5221 $250.4420
27+ $11.2267 $303.1209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,696 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess