EN
  • EN
  • DE

ADC14V155CISQ/NOPB

Part No ADC14V155CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 155MSPS 1GHZ 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 155M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-WQFN (7x7)
Win Source Part Number 1014103-ADC14V155CISQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian ADC14V155CISQ/NOPB CAD Model

Description

The ADC14V155CISQ/NOPB is a high-performance, 14-bit Analog-to-Digital Converter (ADC) developed by Texas Instruments. It is designed to deliver exceptional accuracy and speed for a wide range of applications, including wireless communication, test and measurement systems, and radar signal processing.

Key Features

  • Resolution: This ADC offers a 14-bit resolution, enabling precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 155 MSPS (Mega Samples Per Second), it is capable of converting high-frequency signals without significant loss of information.
  • Input Range: The device features a flexible input range, which can be adjusted according to the requirements of the specific application.
  • Low Power Consumption: It is designed for power efficiency, which is critical for portable and battery-powered applications.
  • No Missing Codes: Guaranteed performance with no missing codes over the entire operating temperature range ensures reliable data conversion.

Advanced Technology

The ADC14V155CISQ/NOPB incorporates advanced design techniques to minimize power consumption while maximizing dynamic performance. Its innovative architecture allows for high-speed signal processing with reduced noise, making it an excellent choice for applications requiring high signal integrity.

Easy Integration

The device comes in a compact 48-pin LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications. With its digital output interface, it can be easily integrated into a variety of digital systems. The ADC also supports a single-ended or differential input mode, providing additional flexibility for system designers.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC14V155CISQ/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The product is available in a lead-free, RoHS-compliant package, ensuring adherence to environmental standards.

Applications

Due to its high-speed performance and accuracy, the ADC14V155CISQ/NOPB is ideal for a variety of applications, including:

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Radar and Satellite Signal Processing
  • Data Acquisition Systems
  • Medical Imaging

Overall, the ADC14V155CISQ/NOPB from Texas Instruments represents a robust and reliable solution for high-speed analog-to-digital conversion needs across various industries.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess