EN
  • EN
  • DE

MMBT3946DW

Part No MMBT3946DW
Manufacturer Yea Shin Technology Co., Ltd
Catalog Transistors (BJT) - Arrays
Description COMPLEMENTARY NPN/PNP TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yea Shin Technology Co., Ltd
Win Source Part Number 1224974-MMBT3946DW
Manufacturer Homepage www.yeashin.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT3946DW CAD Model

Description

The MMBT3946DW is a dual NPN bipolar junction transistor (BJT) manufactured by Yea Shin Technology Co., Ltd. BJTs are semiconductor devices used for amplification and switching in electronic circuits. Dual transistors, like the MMBT3946DW, incorporate two transistors in a single package, offering advantages in terms of space saving and matched characteristics.

Applications:

  • Amplifier Circuits: Used in small-signal amplifier circuits for audio and RF applications.
  • Switching Circuits: Used as switching elements in various electronic circuits.
  • Driver Stages: Drives larger transistors or other loads in electronic circuits.
  • Current Mirrors: Creates current mirrors for biasing and current regulation.
  • Differential Amplifiers: Implemented in differential amplifier stages for signal amplification and noise reduction.

Features:

  • Dual NPN Transistors: Contains two matched NPN transistors in a single package.
  • High Current Gain (hFE): Provides a high current gain for amplification purposes.
  • Low Saturation Voltage (VCE(sat)): Minimizes power losses in switching applications.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Small Package Size: SOT-363 package allows for high-density circuit designs.

Benefits:

  • Space Saving: Integrates two transistors into a single package, reducing board space.
  • Matched Characteristics: Provides matched characteristics between the two transistors, improving circuit performance.
  • High Gain: Offers a high current gain for amplification purposes.
  • Low Power Consumption: Minimizes power losses in switching applications.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing amplifier and switching circuits.

Additional Details:

The MMBT3946DW is characterized by its collector-emitter voltage (VCEO), collector current (IC), and power dissipation. The current gain (hFE) is an important parameter that determines the amplification capabilities of the transistor. The switching speeds are specified by the turn-on time (ton) and turn-off time (toff). The operating temperature range is specified by the manufacturer, and the device is typically available in a surface-mount SOT-363 package. Datasheets available from Yea Shin Technology Co., Ltd. provide detailed electrical characteristics, application information, and package dimensions.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0220 $50.0500
4,855+ $0.0206 $100.0130
7,540+ $0.0199 $150.0460
10,815+ $0.0185 $200.0775
14,045+ $0.0178 $250.0010
17,545+ $0.0171 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess