EN
  • EN
  • DE

ADC3663IRSBT

Part No ADC3663IRSBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 40WQFN / 16 Bit Analog to Digital Converter 2 Input 2 40-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series ADC366x
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration ADC
Number of A/D Converters 2
Architecture -
Reference Type External, Internal
Voltage - Supply, Analog 1.75V ~ 1.85V
Voltage - Supply, Digital 1.75V ~ 1.85V
Features -
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Mounting Type Surface Mount
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991C4
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1381343-ADC3663IRSBT
Ultra Librarian 3D Model Ultra Librarian ADC3663IRSBT CAD Model

Description

The ADC3663IRSBT is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments (TI), designed to deliver exceptional accuracy and speed for a wide range of applications. With its advanced features and robust design, this ADC is an ideal choice for precision data acquisition in industrial, communication, and medical systems.

Key Features

  • Resolution: The ADC3663IRSBT offers a high resolution of 16 bits, providing precise digital representation of the input analog signal.
  • Sampling Rate: It features a maximum sampling rate of 65 MSPS (mega samples per second), allowing for the capture of high-frequency signals without loss of detail.
  • Dual-Channel: The dual-channel configuration enables simultaneous sampling of two analog inputs, which is essential for applications requiring synchronized data acquisition.
  • Interface: The device includes a high-speed serial interface with LVDS (Low-Voltage Differential Signaling) outputs, ensuring fast data transfer with reduced noise.
  • Power Efficiency: With low power consumption, the ADC3663IRSBT is optimized for power-sensitive applications, helping to extend the battery life of portable devices.
  • Integrated Features: The ADC integrates several digital processing features such as a digital down-converter (DDC), a programmable gain amplifier (PGA), and a digital filter, which can simplify system design and reduce the need for external components.

Applications

The versatility of the ADC3663IRSBT makes it suitable for a broad range of applications, including:

  • Wireless communications (base stations, software-defined radios)
  • Test and measurement equipment
  • Medical imaging systems (MRI, CT scanners)
  • High-speed data acquisition systems
  • Industrial automation and process control

Quality and Reliability

TI is known for its commitment to quality, and the ADC3663IRSBT is built to meet high standards of performance and reliability. It is available in a compact WQFN-40 package, making it suitable for space-constrained applications. Additionally, the product is supported by comprehensive technical documentation and TI's design resources, ensuring a smooth integration into your next project.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.4061 $162.4061
2+ $156.9925 $313.9850
3+ $140.7519 $422.2557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess