EN
  • EN
  • DE

ADCS7477AIMFX

Part No ADCS7477AIMFX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADCS747
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859953-ADCS7477AIMFX
Ultra Librarian 3D Model Ultra Librarian ADCS7477AIMFX CAD Model

Description

The ADCS7477AIMFX is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision and efficiency in a compact form factor. This device is part of a family of pin-compatible ADCs offering different resolutions for a range of applications, from industrial automation to medical systems and consumer electronics.

Key Features

  • Resolution: The ADCS7477AIMFX offers a 12-bit resolution, ensuring accurate analog signal conversion to digital data for precise measurement and control tasks.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC can handle high-speed signal processing, making it suitable for dynamic systems that require quick data acquisition.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with a low power consumption, preserving battery life in portable devices.
  • Interface: It features a SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital systems.
  • Package: The ADCS7477AIMFX comes in a small X2QFN-10 package, optimizing board space and making it ideal for space-constrained applications.
  • Operating Temperature Range: This ADC is operational over an industrial temperature range, making it reliable in varying environmental conditions.

Applications

The versatile nature of the ADCS7477AIMFX makes it suitable for a broad spectrum of applications. It is commonly used in data acquisition systems (DAS), portable instrumentation, battery-operated equipment, medical instruments such as ECG and blood pressure monitors, and control systems that require high-speed, precise data conversion.

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the ADCS7477AIMFX is no exception. It provides designers with the performance needed to develop advanced and reliable systems, backed by TI's rigorous testing and quality assurance processes.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1628 $51.9072
50+ $2.0260 $101.3000
77+ $1.9575 $150.7275
110+ $1.8206 $200.2660
143+ $1.7522 $250.5646
179+ $1.6837 $301.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess