EN
  • EN
  • DE

ADS-284AS-T-C

Part No ADS-284AS-T-C
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816788-ADS-284AS-T-C
Ultra Librarian 3D Model Ultra Librarian ADS-284AS-T-C CAD Model

Description

The ADS-284AS-T-C is a state-of-the-art analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to meet the rigorous demands of industrial, medical, and communication applications where precision and reliability are paramount.

Key Features

  • High Resolution: The ADS-284AS-T-C offers a 24-bit resolution, enabling it to capture very fine details in the signal it converts. This makes it suitable for applications that require high precision, such as medical imaging and high-end instrumentation.
  • Sampling Rate: With a sampling rate that can support various applications, this ADC ensures that data is captured accurately and swiftly, providing timely and reliable readings for real-time processing.
  • Low Power Consumption: Efficiency is at the heart of the ADS-284AS-T-C design. The device operates with low power consumption, making it ideal for portable and battery-powered applications where energy efficiency is critical.
  • Integrated Features: The ADC comes with integrated features such as a programmable gain amplifier (PGA), voltage reference, and an oscillator that simplifies design, reduces external component count, and helps to minimize system complexity and cost.
  • Interface Options: It offers flexible interface options, including SPI and I2C, allowing for easy integration into a variety of microprocessor or microcontroller-based systems.
  • Robust Design: The ADS-284AS-T-C is designed to operate in harsh environments. It is capable of withstanding extended temperature ranges, making it suitable for industrial applications.

Applications

The versatile nature of the ADS-284AS-T-C allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial process control
  • Medical equipment such as ECG and EEG monitors
  • Scientific instrumentation
  • Data acquisition systems
  • Communication systems

Conclusion

The ADS-284AS-T-C from Texas Instruments represents a blend of performance, integration, and reliability. With its high resolution, low power consumption, and robust design, this ADC is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess