EN
  • EN
  • DE

ADS1100A5IDBVT

Part No ADS1100A5IDBVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADS1100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-14302-6, -ADS1100A5IDBVTG4, -296-14302-1-ND, 296-14302-1, 296-14302-2, 296-14302-2-NDR, 296-14302-1-NDR, -ADS1100A5IDBVT-NDR, -296-14302-1-NDR, -ADS1100A5IDBVTG4-NDR, -296-14302-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910812-ADS1100A5IDBVT
Ultra Librarian 3D Model Ultra Librarian ADS1100A5IDBVT CAD Model

Description

Overview of Texas Instruments ADS1100A5IDBVT

The Texas Instruments ADS1100A5IDBVT is a precision, low-power, 16-bit analog-to-digital converter (ADC) that comes in a compact SOT-23-6 package. This device is designed to offer high-resolution measurement capabilities to a variety of applications, ranging from industrial control systems to battery-powered devices. With its integrated oscillator, low-drift voltage reference, and programmable gain amplifier, the ADS1100 is a versatile solution for precise data acquisition in space-constrained applications.

Key Features

  • High Resolution: The ADS1100A5IDBVT provides 16-bit resolution, ensuring detailed and accurate analog signal conversion.
  • Single-Supply Operation: It operates from a single power supply ranging from 2.7V to 5.5V, accommodating various system power requirements.
  • I2C Interface: The device features an I2C-compatible serial interface, allowing for easy integration into existing digital systems and supporting standard, fast, and high-speed modes.
  • Programmable Data Rate: Users can select from several data rates, up to 128 samples per second, to balance conversion speed and power consumption according to application needs.
  • Internal Oscillator: With an integrated oscillator, the ADS1100A5IDBVT does not require any external clock source, reducing system complexity and component count.
  • Self-Calibration: The device performs self-calibration on every conversion, ensuring consistent performance without requiring user intervention.
  • Programmable Gain Amplifier: The onboard programmable gain amplifier offers gains of 1, 2, 4, or 8, making it suitable for measuring both small and large signals efficiently.
  • Extended Temperature Range: It is specified for operation from -40°C to +125°C, making it ideal for industrial and automotive applications.

Applications

The ADS1100A5IDBVT is a versatile component that can be used in a wide array of applications. Its precision and programmability make it an excellent choice for:

  • Portable instrumentation
  • Battery monitoring systems
  • Temperature measurement
  • Pressure and strain gauge sensors
  • Factory automation and process controls

In summary, the ADS1100A5IDBVT from Texas Instruments stands out as a reliable and precise ADC solution, especially where space is at a premium and high accuracy is paramount. Its integration of key features and ease of use make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4824 $52.3768
17+ $6.1394 $104.3698
26+ $5.9475 $154.6350
35+ $5.7557 $201.4495
45+ $5.5638 $250.3710
61+ $4.9883 $304.2863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess