EN
  • EN
  • DE

ADS1198CPAG

Part No ADS1198CPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power 8-Channel 16-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 16
Number of Channels 8
Power (Watts) 8.2mW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1141611-ADS1198CPAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1198CPAG CAD Model

Description

The Texas Instruments ADS1198CPAG is a high-performance, integrated analog front-end (AFE) designed for biopotential measurement applications such as electroencephalograms (EEG), electrocardiograms (ECG), and electromyograms (EMG). This precision AFE is part of the ADS119x family, which is well-suited for portable and compact medical device designs due to its small package size and low power consumption.

Key Features

  • Channels: The ADS1198CPAG offers 8 channels with simultaneous-sampling analog-to-digital converters (ADCs), which allows for the capture of multi-channel biopotential signals with high fidelity.
  • Resolution: With a 24-bit resolution, the device ensures accurate signal conversion, enabling the detection of minute physiological electrical signals.
  • Data Rate: It supports data rates from 250 SPS to 32 kSPS, providing flexibility in the sampling rate to match various application requirements.
  • Integrated Features: The device includes an internal oscillator, a temperature sensor, a lead-off detection circuit, and a test signal generator, which simplifies system design and reduces external component count.
  • Low Power: Its low-power design is optimized for battery-powered devices, making it an ideal choice for wearable and portable medical applications.
  • Interface: The product features a flexible SPI-compatible serial interface, allowing for easy communication with microcontrollers and digital systems.

Applications

The ADS1198CPAG is widely used in medical diagnostic equipment and patient monitoring systems. Its precision and integrated features make it an excellent choice for developers creating advanced health monitoring devices that require reliable and accurate biopotential measurements.

Package and Quality

Encased in a compact 64-TQFP (Thin Quad Flat Pack) package, the ADS1198CPAG meets stringent quality standards. Texas Instruments' commitment to quality ensures that the ADS1198CPAG provides reliable performance in critical medical applications. The device is also RoHS compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Texas Instruments
Lowest to $16.6015
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2896 $92.5792
3+ $37.9812 $113.9436
5+ $36.7943 $183.9715
6+ $35.6074 $213.6444
8+ $34.4205 $275.3640
10+ $30.8598 $308.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess