EN
  • EN
  • DE

ADS1208IPW

Part No ADS1208IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR 16BIT 40K 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 40k
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADS1208
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910822-ADS1208IPW
Ultra Librarian 3D Model Ultra Librarian ADS1208IPW CAD Model

Description

Introducing the ADS1208IPW from Texas Instruments

The ADS1208IPW is a high-performance, 24-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments. This precision ADC is particularly suitable for industrial applications where accurate signal conversion is critical, such as in motor control, sensor measurement, and process control systems.

At the heart of the ADS1208IPW is a delta-sigma modulator that provides 24 bits of no missing codes performance with a sampling rate of up to 20kHz. This allows for the accurate digitization of high-bandwidth or rapidly changing signals. The device also features a built-in programmable gain amplifier (PGA), which can be adjusted from 1 to 128, enabling it to amplify low-level signals without the need for external components.

One of the key attributes of the ADS1208IPW is its multi-channel input capability. It offers eight differential inputs, making it highly versatile for multiplexed applications. The input signal range is also quite flexible, accommodating a wide variety of sensor types and signal sources.

The ADS1208IPW is designed with an SPI-compatible serial interface, which ensures easy communication with microcontrollers and digital processors. This interface also supports daisy-chaining of multiple ADCs, which simplifies the design of systems requiring a large number of input channels.

The device operates over a wide temperature range, from -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions. Additionally, the ADS1208IPW comes in a compact TSSOP-28 package, making it a space-saving solution for densely packed PCBs.

For engineers and designers looking for an ADC that combines high precision, flexibility, and ease of use, the ADS1208IPW from Texas Instruments is an excellent choice. It offers the performance needed for demanding applications, while also providing the integration and features that streamline the design process.

Key Features:

  • 24-bit delta-sigma ADC
  • Up to 20kHz data rate
  • 8 differential input channels
  • Programmable gain amplifier (1 to 128)
  • SPI-compatible serial interface
  • Wide operating temperature range (-40°C to +85°C)
  • Compact TSSOP-28 package

Whether you're upgrading an existing system or embarking on a new design, the ADS1208IPW offers the precision and reliability that modern industrial applications demand.

You May Also Be Interested in

Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6549 $58.2745
11+ $9.5630 $105.1930
17+ $9.2642 $157.4914
23+ $8.9654 $206.2042
29+ $8.6665 $251.3285
39+ $7.7700 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess