The Texas Instruments ADS1219IRTER is a high-precision, low-power, 24-bit analog-to-digital converter (ADC) that offers a versatile solution for various data acquisition applications. Designed to deliver exceptional performance, the ADS1219IRTER combines advanced features and robust design to ensure reliable and accurate measurements.
Key Features
- Resolution: 24-bit Delta-Sigma ADC, providing high-resolution measurements for precise data acquisition.
- Channels: Four-channel multiplexer with single-ended and differential input options, allowing for flexible signal acquisition from multiple sources.
- Data Rate: Programmable data rates up to 2 kSPS (samples per second) to suit a variety of application needs.
- Interface: I2C-compatible serial interface, enabling easy integration with microcontrollers and other digital systems.
- Power Supply: Wide supply range from 2.3V to 5.5V, accommodating diverse power requirements and simplifying system power design.
- Low Power Consumption: Power-saving features including a low-current standby mode, making it suitable for battery-powered and energy-efficient applications.
- Reference: Internal 2.048V reference voltage, eliminating the need for external components and simplifying design.
- Temperature Range: Operational across an industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
- Package: Compact, leadless WQFN-16 package, optimized for space-constrained applications.
Applications
The ADS1219IRTER is ideal for a wide range of applications, including:
- Industrial process controls
- Temperature sensing and monitoring
- Medical instrumentation
- Portable instrumentation
- Energy and power quality monitoring
With its combination of accuracy, low power, and flexibility, the Texas Instruments ADS1219IRTER ADC is a top choice for designers seeking to enhance the performance and efficiency of their data acquisition systems.