EN
  • EN
  • DE

TPS65217BRSLR

Part No TPS65217BRSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management IC 2.75V to 5.5V 48-Pin VQFN EP T/R / IC PMIC BATTERY 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Supply Voltage - Operating 2.75 V to 5.8 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034507-TPS65217BRSLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS65217B
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65217BRSLR CAD Model

Description

The TPS65217BRSLR is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed to support a wide range of applications including portable electronics, embedded systems, and industrial devices. This versatile chip is ideal for systems powered by a single Li-Ion or Li-Polymer cell, which can range from 2.5V to 5.5V. It can also operate from an external 5V adapter or a USB input.

This PMIC integrates multiple power rails and features to ensure the reliable operation of the host system. It provides three step-down converters (buck), one boost converter, and four low-dropout regulators (LDOs). These power outputs are highly efficient and can be sequenced and configured via an I2C interface, which allows for a flexible and optimized power management scheme tailored to the specific needs of the application.

The TPS65217BRSLR is designed with safety in mind, featuring a range of protective measures such as overvoltage, undervoltage, and overcurrent protection. It also includes a battery temperature monitoring input, which can be crucial for portable devices that require precise battery management to ensure safety and longevity.

An additional feature of this PMIC is its power sequencing capability. The TPS65217BRSLR can manage the power-up and power-down sequences for the attached subsystems, which is essential for complex electronics where certain components must be powered in a specific order to ensure proper operation.

The TPS65217BRSLR comes in a compact 48-pin VQFN package, which is suitable for space-constrained applications. It is also characterized for operation over a broad temperature range, making it a robust choice for both consumer and industrial environments.

Whether you're developing a handheld device, a smart wearable, or a sophisticated industrial control system, the TPS65217BRSLR provides a comprehensive solution for power management, simplifying the design process and enhancing overall system reliability.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1882 $50.3286
56+ $1.7954 $100.5424
87+ $1.7393 $151.3191
119+ $1.6832 $200.3008
154+ $1.6271 $250.5734
206+ $1.4588 $300.5128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess