EN
  • EN
  • DE

ADS1220IRVAR

Part No ADS1220IRVAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Power, Low-Noise, 24-Bit, ADC for Small-Signal Sensors | IC ADC 24BIT SIGMA-DELTA 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Sampling Rate (Per Second) 2k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal, Supply
Supply Voltage , Analog 2.3V ~ 5.5V, ±2.5
Supply Voltage , Digital 2.3V ~ 5.5V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3.5x3.5)
Mounting Style SMD
Family Part Number ADS1220
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141620-ADS1220IRVAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1220IRVAR CAD Model

Description

Introducing the ADS1220IRVAR from Texas Instruments

The ADS1220IRVAR is a precision, 24-bit, analog-to-digital converter (ADC) designed by Texas Instruments, offering state-of-the-art performance for sensor measurement and data acquisition systems. This compact, integrated circuit is part of TI's extensive data converter portfolio and is specifically engineered to provide high-accuracy signal conversion in a variety of demanding applications.

Key Features

  • High Precision: With its 24-bit resolution, the ADS1220IRVAR ensures highly accurate readings, making it ideal for precision measurement tasks.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, which is crucial for battery-powered and remote sensing applications.
  • Flexible Data Rates: The ADC supports programmable data rates up to 2,000 samples per second (SPS), allowing users to balance speed and resolution as per their specific needs.
  • Multiple Interface Options: It comes with an SPI-compatible serial interface for easy integration into existing systems.
  • Internal Oscillator: The integrated oscillator eliminates the need for external components, reducing system complexity and saving board space.
  • Onboard Temperature Sensor: An integrated temperature sensor simplifies the design for systems requiring temperature compensation.

Applications

The ADS1220IRVAR is exceptionally versatile and can be used across a wide range of applications, including:

  • Industrial process control
  • Temperature measurement systems
  • Bridge sensors for pressure, strain, and force
  • Weight scales
  • Medical instrumentation
  • Battery-powered and portable devices

With its compact size, the ADS1220IRVAR is available in a small VQFN (Very Thin Quad Flat No-Lead) package, ensuring a minimal footprint on printed circuit boards (PCBs). This makes it an excellent choice for space-constrained applications.

The combination of high precision, low power, and versatility makes the ADS1220IRVAR a go-to solution for engineers and designers looking to enhance the accuracy and efficiency of their data acquisition systems. By choosing Texas Instruments' ADS1220IRVAR, you can expect reliable performance and exceptional quality for your precision measurement needs.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8533 $50.0391
58+ $1.7360 $100.6880
90+ $1.6773 $150.9570
129+ $1.5600 $201.2400
167+ $1.5014 $250.7338
208+ $1.4428 $300.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,030 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess