EN
  • EN
  • DE

ADS1225IRGVR

Part No ADS1225IRGVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit Analog-to-Digital Converter with One- and Two-Channel Differential Inputs and Internal Oscillator | IC ADC 24BIT SIGMA-DELTA 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Sampling Rate (Per Second) 100
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Mounting Style SMD
Family Part Number ADS1225
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141625-ADS1225IRGVR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1225IRGVR CAD Model

Description

Texas Instruments ADS1225IRGVR Precision ADC

The ADS1225IRGVR from Texas Instruments is a precision, 24-bit, analog-to-digital converter (ADC) designed with the purpose of providing high-accuracy data acquisition in a variety of applications. This component is particularly suitable for those demanding scenarios where small signal variations need to be detected with high fidelity, such as in industrial instrumentation, temperature sensing with RTDs or thermocouples, and pressure sensing.

Key Features:

  • Resolution: The ADS1225IRGVR offers a high-resolution 24-bit output, ensuring that even the smallest signal changes are captured with precision.
  • Data Rate: It provides a programmable data rate up to 2 kSPS, allowing users to balance speed and resolution based on their specific application needs.
  • Input Channels: This ADC features four differential or seven single-ended input channels, offering flexibility in connecting various sensors and input signals.
  • Interface: A simple SPI-compatible serial interface facilitates easy communication with microcontrollers and digital systems.
  • Power Supply: It operates with a wide supply range from 2.7V to 5.5V, accommodating various system power requirements.
  • Package: The device is available in a compact VQFN-16 package, making it suitable for space-constrained applications.

Applications:

  • Industrial Process Control
  • Temperature Monitoring with RTDs and Thermocouples
  • Pressure Sensing
  • Medical Equipment
  • Smart Transmitters

The ADS1225IRGVR is designed to operate over an extended industrial temperature range, enhancing its reliability in harsh environments. Its built-in programmable gain amplifier (PGA) provides gains up to 128, which is particularly useful for low-level signal amplification. Additionally, the device includes an internal oscillator, eliminating the need for an external clock source, and supports selectable reference sources, including an on-chip reference for simplified system design.

With its exceptional performance and versatility, the ADS1225IRGVR is an ideal choice for engineers and designers looking to incorporate high-precision analog-to-digital conversion into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4716 $52.3012
17+ $6.1306 $104.2202
26+ $5.9390 $154.4140
35+ $5.7474 $201.1590
45+ $5.5558 $250.0110
61+ $4.9811 $303.8471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,073 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess