EN
  • EN
  • DE

ADS1243SJD

Part No ADS1243SJD
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 20CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 24
Sampling Rate (Per Second) 15
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.3V, 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Mounting Style Through Hole
Family Part Number ADS1243
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141631-ADS1243SJD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1243SJD CAD Model

Description

The ADS1243SJD by Texas Instruments is a precision, integrated analog-to-digital converter (ADC) that offers a comprehensive solution for demanding sensor measurement applications. This high-performance device is designed to deliver exceptional accuracy and low noise in a compact, surface-mount package, making it an ideal choice for a wide range of industries, including medical, industrial, and instrumentation.

Key Features

  • High Resolution: The ADS1243SJD features a 24-bit delta-sigma ADC, providing high-resolution measurements that are critical for precise data acquisition.
  • Multiple Input Channels: Equipped with multiple analog input channels, it allows for the monitoring of various sensors such as temperature, pressure, or load cells, with a single device.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier (PGA) ensures that small signal variations are accurately captured, enhancing the dynamic range of the measurements.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS1243SJD operates with low power consumption, making it suitable for battery-powered applications.
  • Integrated Features: The device includes an internal oscillator, reference, and temperature sensor, reducing the need for external components and simplifying system design.
  • Flexible Interface: A SPI-compatible serial interface provides easy communication with microcontrollers or digital systems, ensuring straightforward integration into existing designs.

Applications

The versatility of the ADS1243SJD allows it to be used in a variety of applications where precision measurement is key. It is particularly well-suited for:

  • Medical devices such as patient monitoring systems and diagnostic equipment
  • Industrial process control and automation systems
  • Scientific instrumentation requiring accurate data logging
  • Portable and battery-operated devices where power efficiency is crucial

In conclusion, the ADS1243SJD from Texas Instruments stands out as a robust and precise ADC solution that offers the versatility and performance needed to meet the stringent requirements of advanced sensing and measurement systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $344.1176 $344.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess