EN
  • EN
  • DE

ADS1257IRGWT

Part No ADS1257IRGWT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT DELTA SIGMA 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 30k
Number of Inputs 2, 3
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 1.8 V to 3.6 V
Features PGA
Temperature Range - Operating -40°C to 105°C
Case / Package 20-VQFN (5x5)
Win Source Part Number 1015399-ADS1257IRGWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1257IRGWT CAD Model

Description

Product Overview: Texas Instruments ADS1257IRGWT

The ADS1257IRGWT is a high-precision, low-noise analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial and instrumentation applications. This 24-bit ADC is renowned for its exceptional performance in data acquisition systems, medical equipment, and any application where sensor measurement accuracy is critical.

Key Features

  • Resolution: The ADS1257IRGWT boasts a 24-bit resolution, ensuring that it can capture the smallest changes in signal with great precision.
  • Data Rate: It offers a programmable data rate up to 23.7 kSPS, allowing designers to balance speed and resolution to suit their specific application needs.
  • Low Noise: With its low-noise performance, this ADC ensures that signal integrity is maintained, leading to more accurate readings and better overall system performance.
  • Input Range: The device features a wide input range, which makes it versatile for various signal types without the need for additional signal conditioning.
  • Interface: It includes a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Supply: The ADS1257IRGWT operates on a 5V supply, with a power dissipation as low as 90mW, making it suitable for power-sensitive applications.
  • Package: It comes in a compact VQFN-20 package, saving valuable board space in space-constrained designs.

Applications

Given its high resolution and low noise characteristics, the ADS1257IRGWT is ideal for a variety of applications, including:

  • Industrial process control
  • Temperature and pressure measurement systems
  • Weigh scales
  • Medical monitoring devices
  • Scientific instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS1257IRGWT is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. Whether for professional or hobbyist projects, this ADC is a top choice for those who require precision and accuracy in their measurements.

For detailed specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9317 $59.7951
7+ $16.3543 $114.4801
10+ $15.8432 $158.4320
14+ $15.3321 $214.6494
17+ $14.8211 $251.9587
23+ $13.2878 $305.6194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess