EN
  • EN
  • DE

ADS1278HPAP

Part No ADS1278HPAP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description OCTAL SIMULTANEOUS-SAMPLING 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 24
Sampling Rate (Per Second) 144k
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -55°C ~ 175°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Mounting Style SMD
Family Part Number ADS1278
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1141650-ADS1278HPAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1278HPAP CAD Model

Description

The ADS1278HPAP from Texas Instruments is a high-performance, octal-channel, simultaneous-sampling analog-to-digital converter (ADC) that combines outstanding DC accuracy and AC performance with a high-speed serial interface. Designed for applications that demand the highest level of data acquisition accuracy and precision, this ADC is an ideal solution for industrial instrumentation, medical equipment, and seismic data acquisition systems.

Key Features

  • Resolution: The ADS1278HPAP boasts a 24-bit resolution which ensures high-precision data conversion, making it suitable for the most demanding applications that require accurate signal representation.
  • Sampling Rate: With a maximum sampling rate of 105k samples per second per channel, this ADC provides the speed needed to capture fast transient signals and effectively implement oversampling techniques to improve signal-to-noise ratio (SNR).
  • Channel Count: The octal-channel input allows for simultaneous sampling of eight analog signals, which is critical for synchronized data acquisition tasks.
  • Interface: The high-speed, 4-wire serial interface facilitates easy connection to microcontrollers and digital signal processors (DSPs), with support for daisy-chaining multiple devices for expanded channel count.
  • Integrated Features: On-chip features include a temperature sensor and a PGA (Programmable Gain Amplifier), which provides selectable input ranges to accommodate a variety of signal levels.
  • Power Efficiency: The device operates on a 5V analog supply and a 1.8V to 5V digital supply, balancing performance with power efficiency.

Applications

  • Industrial Data Acquisition Systems
  • Medical Imaging
  • Seismic Data Analysis
  • Test and Measurement Equipment

The ADS1278HPAP is available in a 64-TQFP (Thin Quad Flat Package) that is optimized for thermal performance and space-saving on printed circuit boards. With its exceptional combination of high resolution, fast sampling, and multiple channels, the ADS1278HPAP from Texas Instruments represents a robust solution for advanced data acquisition systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.8729 $173.8729
2+ $155.8860 $311.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 568 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess