EN
  • EN
  • DE

ADS127L01IPBSR

Part No ADS127L01IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit, High-Speed, Wide-Bandwidth Analog-to-Digital Converter | IC ADC 24BIT SIGMA-DELTA 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Sampling Rate (Per Second) 512k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141652-ADS127L01IPBSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS127L01IPBSR CAD Model

Description

Introducing the ADS127L01IPBSR from Texas Instruments

The ADS127L01IPBSR is a cutting-edge precision analog-to-digital converter (ADC) developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This high-performance ADC is designed to cater to the demanding needs of industrial, medical, and communication applications where accuracy and speed are paramount.

At the heart of the ADS127L01IPBSR lies a 24-bit delta-sigma (ΔΣ) ADC with a programmable data rate ranging from 250 SPS (samples per second) to 128 kSPS. This flexibility allows designers to optimize the balance between noise performance and data throughput, making it an excellent choice for a variety of signal processing tasks.

Key Features:

  • Resolution: The device boasts a 24-bit resolution, ensuring high precision in digital signal conversion.
  • Programmable Data Rate: With a data rate that can be set from 250 SPS up to 128 kSPS, it meets diverse application requirements.
  • Integrated Features: The ADS127L01IPBSR includes a low-drift voltage reference, an oscillator, and a temperature sensor, which simplify system design and reduce external component count.
  • Interface: It offers a flexible serial peripheral interface (SPI) that is compatible with various microcontrollers and digital systems.

Applications:

The versatility of the ADS127L01IPBSR makes it suitable for a wide range of applications, such as:

  • Industrial process control and automation
  • Medical instrumentation like ECG and EEG monitors
  • Audio equipment and acoustic analysis
  • Vibration and condition monitoring systems
  • Precision sensor data acquisition

With its compact PowerPAD™ VQFN-32 package, the ADS127L01IPBSR is designed to fit into space-constrained applications while providing robust performance. Its operating temperature range of -40°C to +125°C ensures reliability across various environments.

Overall, the ADS127L01IPBSR from Texas Instruments is an exceptional ADC solution that combines precision, flexibility, and ease of integration, making it an ideal choice for engineers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4565 $55.3695
7+ $15.1438 $106.0066
11+ $14.6706 $161.3766
15+ $14.1973 $212.9595
19+ $13.7241 $260.7579
25+ $12.3043 $307.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess