EN
  • EN
  • DE
  • IT

ADS1293CISQE/NOPB

Part No ADS1293CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 25.6KSPS 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 24
Number of Channels 3
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (5x5)
Win Source Part Number 768082-ADS1293CISQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name ADS1293
Introduction Date November 26, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1293CISQE/NOPB CAD Model

Description

Product Overview: Texas Instruments ADS1293CISQE/NOPB

The Texas Instruments ADS1293CISQE/NOPB is a state-of-the-art, low-power, multi-channel analog front-end (AFE) designed for biopotential measurement applications. This integrated circuit (IC) is particularly suitable for portable medical devices such as electrocardiograms (ECGs), patient monitoring systems, and other applications requiring high-precision biopotential measurements.

Key Features

  • Multi-Channel Flexibility: The ADS1293 features three low-noise programmable gain amplifiers (PGAs) and three high-resolution analog-to-digital converters (ADCs) that provide simultaneous sampling of ECG signals, offering excellent common-mode rejection ratio (CMRR).
  • High-Performance: With a data rate up to 32k samples per second per channel, the device ensures high-resolution data acquisition, essential for accurate biopotential measurement.
  • Low Power Consumption: Designed for battery-powered devices, the ADS1293 consumes minimal power, which is crucial for the longevity of portable medical equipment.
  • Integrated Features: The device includes an onboard oscillator, a reference, and lead-off detection functionality, which simplifies the design and reduces the need for external components.
  • Compact Size: Housed in a compact QFN-32 package, the ADS1293 is ideal for space-constrained applications.

Applications

The ADS1293CISQE/NOPB is optimized for a variety of medical and health-related applications including:

  • Portable and bedside ECG monitors
  • Wireless patient monitoring systems
  • Holter monitors
  • Fitness and activity heart rate monitors
  • Ambulatory blood pressure monitors

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS1293CISQE/NOPB is no exception. It is available in a lead-free, RoHS-compliant package, ensuring adherence to the latest environmental standards. Furthermore, the device's performance is backed by Texas Instruments' rigorous testing and quality assurance processes.

Conclusion

With its precise data acquisition capabilities, low power consumption, and compact form factor, the Texas Instruments ADS1293CISQE/NOPB is an excellent choice for developers and manufacturers seeking to create advanced, reliable, and efficient medical monitoring devices.

You May Also Be Interested in

Infineon Technologies
SAM-AFE ANALOG FRONT END FOR TEL / Channel AFE Bit
Lowest to $26.2806
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP / 1 Channel AFE 14 Bit 250 mW 48-SSOP
Lowest to $83.0461
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC PDSO16
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 14BIT 48TQFP
Need more? Email Us
Renesas Electronics America
IC POWER MANAGEMENT / Channel AFE Bit
Lowest to $0.3269
Semtech Corporation
IC AFE CAP SENSE 256WLCSP / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP / 4 Channel AFE 19 Bit 64-LQFP (10x10)
Lowest to $41.6016
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3419 $70.0257
6+ $19.1523 $114.9138
9+ $18.5538 $166.9842
12+ $17.9553 $215.4636
15+ $17.3568 $260.3520
20+ $15.5613 $311.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess