EN
  • EN
  • DE

ADS1299-6PAG

Part No ADS1299-6PAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 6 CHAN 24BIT 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Channel AFE 24 Bit 64-TQFP (10x10)
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ADS1299
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-45150-ND, ADS1299-6PAG-ND, 296-45150
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910843-ADS1299-6PAG
Ultra Librarian 3D Model Ultra Librarian ADS1299-6PAG CAD Model

Description

The ADS1299-6PAG by Texas Instruments is a state-of-the-art, low-noise, multi-channel, 24-bit analog-to-digital converter (ADC) designed for a wide array of applications requiring high-resolution signal acquisition. This precision ADC is an ideal choice for biomedical signal acquisition systems, including electroencephalograms (EEGs), electrocardiograms (ECGs), and other medical instrumentation where signal integrity is paramount.

Key Features:

  • High-Resolution 24-Bit ADC: Offers exceptional resolution, making it perfect for capturing minute signal variations in medical and scientific instrumentation.
  • 8 Simultaneously Sampled Channels: Facilitates the acquisition of multiple signals in parallel, enhancing the efficiency of data collection and processing.
  • Low Noise Performance: Features a low-noise front-end design, which is critical for applications such as EEG and ECG monitoring where signal quality is crucial.
  • Programmable Data Rates: Supports data rates from 250 SPS to 16k SPS, providing flexibility for a variety of sampling requirements.
  • Internal Reference: Comes with an internal reference that reduces system complexity and helps maintain a high level of signal accuracy.
  • Daisy-Chain Capability: Multiple devices can be daisy-chained through the SYNC pin for synchronized sampling across multiple devices.
  • Flexible Power Supply: Operates on a wide power supply range from ±2.7V to ±5.25V, accommodating diverse system power requirements.

Applications:

  • Biomedical Signal Acquisition
  • EEG/ECG Systems
  • Patient Monitoring
  • Neurological Monitoring
  • Research and Development

The ADS1299-6PAG is contained within a 64-TQFP (10x10) package and offers a comprehensive set of features that simplify design and enhance performance. Its low-noise characteristics, combined with high channel count and precision, make it an exceptional component for advanced medical instrumentation and other high-precision data acquisition systems.

With its robust design and flexible interfacing options, the ADS1299-6PAG from Texas Instruments is the go-to ADC for professionals seeking reliability and accuracy in their signal processing applications.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
Lowest to $16.6015
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4042 $59.4042
3+ $48.7419 $146.2257
4+ $47.2187 $188.8748
5+ $45.6955 $228.4775
6+ $44.1723 $265.0338
8+ $39.6028 $316.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess