EN
  • EN
  • DE

ADS131M06IPBS

Part No ADS131M06IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32TQFP / 24 Bit Analog to Digital Converter 6 Input 6 Sigma-Delta 32-TQFP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) -
Number of Inputs 6
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 6
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Type Surface Mount
Base Product Number ADS131M06
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354611-ADS131M06IPBS
Ultra Librarian 3D Model Ultra Librarian ADS131M06IPBS CAD Model

Description

The Texas Instruments ADS131M06IPBS is a state-of-the-art precision analog-to-digital converter (ADC) designed for a wide range of applications, including industrial measurement, monitoring systems, and medical equipment. This high-performance ADC features 24-bit resolution and a 6-channel input, making it an ideal choice for systems requiring accurate multi-channel data acquisition.

Key Features

  • High Precision: With its 24-bit resolution, the ADS131M06IPBS offers excellent accuracy and low noise performance, ensuring precise data conversion for critical applications.
  • Multi-Channel Flexibility: The device's 6-channel input capability allows for simultaneous sampling of multiple signals, simplifying system design and reducing the need for additional components.
  • Integrated Features: The ADC includes an on-chip oscillator, reference, and temperature sensor, which contribute to reducing system complexity and BOM (Bill of Materials) cost.
  • High Data Rates: With data rates up to 32 kSPS (kilo-samples per second), the ADS131M06IPBS is capable of handling high-speed signal conversion, suitable for dynamic measurement systems.
  • Interface Options: The device supports SPI-compatible serial interface, providing easy integration with a variety of microcontrollers and digital systems.
  • Power Efficiency: Designed for low-power operation, the ADC is optimal for battery-powered and energy-sensitive applications.

Applications

The versatility of the ADS131M06IPBS makes it an excellent choice for a broad range of applications, including:

  • Industrial process control and automation
  • Energy metering and power quality analysis
  • Medical instrumentation and patient monitoring
  • Test and measurement equipment

Package and Quality

The ADS131M06IPBS comes in a compact, surface-mount package, ensuring a minimal footprint on PCBs (Printed Circuit Boards). Texas Instruments' commitment to quality means that the product meets high standards for reliability and performance, making it a trustworthy component for your next design project.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4931 $50.9586
15+ $6.9687 $104.5305
23+ $6.7509 $155.2707
31+ $6.5332 $202.5292
40+ $6.3154 $252.6160
53+ $5.6621 $300.0913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess