EN
  • EN
  • DE

LM2940CS-15

Part No LM2940CS-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LIN 15V 1A DDPAK/TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 15V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2940
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1198413-LM2940CS-15
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940CS-15 CAD Model

Description

Overview of Texas Instruments LM2940CS-15

The LM2940CS-15 is a robust low-dropout regulator designed by Texas Instruments, offering a stable and reliable power management solution. This regulator is capable of delivering a fixed output voltage of 15V with an output current of up to 1A, making it an excellent choice for a wide range of applications that require a consistent voltage supply.

Key Features

  • Output Voltage: Fixed at 15V, providing a stable voltage for circuits that require a specific operating voltage.
  • Output Current: Capable of supplying up to 1A, which is suitable for moderate power needs.
  • Low Dropout Voltage: The LM2940CS-15 has a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application from damage due to excessive heat.
  • Short Circuit Protection: It also features short circuit protection, which provides additional security in case of circuit malfunctions.
  • Wide Operating Temperature Range: This regulator can operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LM2940CS-15 is versatile and can be used in various electronic devices and systems. Some common applications include:

  • Automotive electronics
  • Battery-powered devices
  • Power supplies for microprocessors and microcontrollers
  • Linear power regulators for peripheral devices

Package and Availability

The regulator is available in a TO-263 package, which is known for its good heat dissipation properties. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly in automated manufacturing processes.

As a product of Texas Instruments, the LM2940CS-15 benefits from the company's reputation for quality and reliability in the semiconductor industry. For designers and engineers looking for a dependable power management solution, the LM2940CS-15 is an excellent choice that combines performance with protection features.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1869 $50.9904
39+ $2.6149 $101.9811
60+ $2.5332 $151.9920
82+ $2.4515 $201.0230
106+ $2.3698 $251.1988
142+ $2.1246 $301.6932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess