EN
  • EN
  • DE

ADS131M08IPBS

Part No ADS131M08IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 32TQFP / 24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-TQFP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 8
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting SMD (SMT)
Base Product Number ADS131M08
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS131M08IPBS,296-ADS131M08IPBSDKRINACTIVE,296-ADS131M08IPBSTR-ND,296-ADS131M08IPBSCTINACTIVE
Standard Package 250
Win Source Part Number 1005818-ADS131M08IPBS
Ultra Librarian 3D Model Ultra Librarian ADS131M08IPBS CAD Model

Description

Texas Instruments ADS131M08IPBS Precision ADC

The ADS131M08IPBS from Texas Instruments is a state-of-the-art precision analog-to-digital converter (ADC) that provides high-performance data acquisition in a compact form factor. This ADC is part of the ADS131M08 series, which is known for its exceptional accuracy and low noise, making it an ideal choice for a wide range of applications, including industrial measurement, medical instrumentation, and energy monitoring systems.

With an 8-channel multiplexed input, the ADS131M08IPBS offers a 24-bit delta-sigma ADC with a data rate that can be programmed from 250 SPS (samples per second) up to 128 kSPS, allowing for flexible sampling according to the application's requirements. Each channel can be independently configured, providing versatility in signal acquisition and enabling the simultaneous capture of multiple signals with different characteristics.

The device features an integrated programmable gain amplifier (PGA), which allows for input ranges from ±256 mV to ±6.144 V, ensuring precise measurements over a wide range of signal amplitudes. Additionally, the ADS131M08IPBS boasts a low-drift internal reference, further enhancing measurement accuracy over time and temperature variations.

Designed for ease of use, the ADS131M08IPBS includes a SPI-compatible serial interface that facilitates straightforward communication with microcontrollers and digital systems. The device also incorporates several diagnostic features, such as a cyclic redundancy check (CRC) for data integrity, and a built-in sensor for detecting out-of-range input signals, which contribute to system reliability and robust operation.

For energy-sensitive applications, the ADS131M08IPBS provides a power-saving mode, reducing power consumption when full-speed operation is not required. The compact 64-pin TQFP package ensures minimal footprint on the PCB, making it suitable for space-constrained designs.

In summary, the Texas Instruments ADS131M08IPBS is a versatile, high-precision ADC that delivers reliable performance for demanding applications. Its combination of high resolution, flexible configuration options, and integrated features make it a top choice for professionals seeking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7700 $51.0800
10+ $10.4780 $104.7800
15+ $10.1505 $152.2575
21+ $9.8231 $206.2851
27+ $9.4957 $256.3839
36+ $8.5134 $306.4824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess