EN
  • EN
  • DE

MC74LCX374DT

Part No MC74LCX374DT
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description BUS DRIVER, LVC/LCX/Z SERIES / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LCX374
Standard Package 1,664 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883746-MC74LCX374DT
Ultra Librarian 3D Model Ultra Librarian MC74LCX374DT CAD Model

Description

ON Semiconductor MC74LCX374DT Product Overview

The MC74LCX374DT is a high-performance, octal D-type flip-flop integrated circuit brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced component is designed to operate at exceptionally low voltage levels while maintaining the capability to interface with standard 5V logic signals. The MC74LCX374DT is a crucial element for modern digital systems, where power efficiency and high-speed operation are of paramount importance.

Featuring an advanced CMOS technology, the MC74LCX374DT ensures minimal power dissipation with a 5V tolerant input, which makes it compatible with mixed-voltage environments. The device is specifically engineered to support low voltage operation from 2.3V to 3.6V, providing a flexible solution for battery-operated and portable devices where power conservation is critical.

The MC74LCX374DT offers a non-inverting D-type flip-flop configuration with a 3-state output. Each flip-flop is controlled by a clock (CLK) input and an output enable (OE) input, allowing for seamless data flow control. When OE is low, the eight flip-flops transfer the data from the D inputs to the Q outputs upon the rising edge of the CLK. When OE is high, the outputs are in a high-impedance state, which is essential for bus-oriented applications.

ON Semiconductor has equipped the MC74LCX374DT with additional features to enhance its performance and reliability, including power-down high-impedance inputs and outputs, as well as the support for live insertion and withdrawal (partial power-down mode). Furthermore, the device boasts a fast propagation delay and output transition time, which makes it suitable for high-speed data transmission and processing tasks.

The MC74LCX374DT is offered in a TSSOP-20 package, which is optimized for reduced space and weight, making it an excellent choice for compact and high-density electronic assemblies. This product is fully specified for hot-insertion, broadening its applicability in server backplanes and data storage systems where maintenance and upgrades are performed without power shutdown.

In conclusion, the MC74LCX374DT from ON Semiconductor is an indispensable component for designers looking to create efficient, high-speed, and reliable digital systems. With its low-voltage operation, 5V tolerant inputs, and bus-friendly interface, it is an ideal choice for a wide range of applications, from consumer electronics to sophisticated industrial controls.

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1825 $58.4000
770+ $0.1502 $115.6540
1,195+ $0.1455 $173.8725
1,640+ $0.1409 $231.0760
2,120+ $0.1363 $288.9560
2,835+ $0.1224 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess