EN
  • EN
  • DE

ADS131M08IRSNR

Part No ADS131M08IRSNR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ANALOG TO DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201818-ADS131M08IRSNR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 32k
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Architecture Sigma-Delta
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian ADS131M08IRSNR CAD Model

Description

Introducing the ADS131M08IRSNR from Texas Instruments

The ADS131M08IRSNR is a cutting-edge precision analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor technology. This particular ADC is part of the ADS131M08 series, which is renowned for its high-performance and multifunctional capabilities. It is specifically designed to cater to the demanding needs of industrial applications where precision data conversion is critical.

Key Features

  • Resolution: The ADS131M08IRSNR boasts an 8-channel, simultaneously sampling, 24-bit delta-sigma (ΔΣ) ADC. This high resolution ensures that it can capture even the smallest signal variations, making it ideal for sensitive measurements and monitoring.
  • Data Rate: With a data rate ranging from 250 SPS to 128 kSPS, this ADC offers flexibility for various applications, from low-speed, high-resolution measurements to high-speed data acquisition.
  • Integrated Features: It comes with an internal reference and an internal oscillator to reduce external component count, thereby simplifying system design and minimizing the overall footprint.
  • Interface: The device supports a SPI-compatible serial interface, enabling easy communication with microcontrollers and digital systems.
  • Power Efficiency: The ADS131M08IRSNR operates with a supply range from 2.7V to 3.6V, making it power-efficient and suitable for portable or remote applications where power conservation is essential.
  • Package: Housed in a compact QFN-32 package, it is designed to occupy minimal space on a printed circuit board, which is vital for space-constrained designs.

Applications

The versatility of the ADS131M08IRSNR makes it an excellent choice for a wide array of industrial applications. It is particularly well-suited for:

  • Power quality monitoring
  • Industrial process control
  • Instrumentation and sensor measurement
  • Energy monitoring and metering

With its robust design and comprehensive feature set, the ADS131M08IRSNR ADC from Texas Instruments stands out as a premium solution for professionals seeking precision, reliability, and efficiency in their data acquisition systems. Whether it's for advanced industrial equipment or sophisticated monitoring setups, this ADC ensures accurate data conversion and seamless integration into your existing infrastructure.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0184 $56.1472
18+ $5.7587 $103.6566
27+ $5.5787 $150.6249
38+ $5.3988 $205.1544
48+ $5.2188 $250.5024
65+ $4.6789 $304.1285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess