EN
  • EN
  • DE
  • IT

ADS4126IRGZR

Part No ADS4126IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 48VQFN  /  12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Sampling Rate (Per Second) 160M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting SMD (SMT)
Base Product Number ADS4126
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1020446-ADS4126IRGZR
Ultra Librarian 3D Model Ultra Librarian ADS4126IRGZR CAD Model

Description

Introducing the ADS4126IRGZR by Texas Instruments

The ADS4126IRGZR is a state-of-the-art analog-to-digital converter (ADC) designed by the renowned Texas Instruments, a leader in semiconductor solutions. This high-performance ADC is part of the ADS412x family, which is known for its exceptional precision and speed, making it an ideal choice for a wide range of applications, including medical imaging, test and measurement, and communication systems.

At the heart of the ADS4126IRGZR lies a 14-bit SAR ADC, which boasts a high sampling rate of up to 65 MSPS. This high-speed data converter not only ensures rapid data acquisition but also maintains a high level of accuracy, which is critical for applications that require precise measurements. The device operates on a single 1.8V power supply, minimizing power consumption and making it suitable for portable and battery-powered applications.

One of the key features of the ADS4126IRGZR is its wide input bandwidth, which allows it to capture high-frequency signals without significant attenuation. This is particularly important in applications such as radar systems and wireless receivers where the integrity of the received signal is paramount. Additionally, the ADC provides a flexible input range that can be configured to accommodate various signal amplitudes, further enhancing its versatility.

The ADS4126IRGZR comes in a compact 48-pin QFN (Quad Flat No-leads) package, which is designed for space-constrained environments. The small footprint of the device allows it to be integrated into systems where board space is at a premium. Moreover, the device features a serial LVDS (Low-Voltage Differential Signaling) output, which reduces the number of interface lines required and minimizes the noise coupling, ensuring robust data transmission even in electrically noisy environments.

For design engineers and system integrators looking for a reliable and high-performance ADC solution, the ADS4126IRGZR provides an excellent balance of speed, precision, and power efficiency. With Texas Instruments' commitment to quality and support, this product is set to become a cornerstone in the design of advanced electronic systems.

Explore the possibilities with the ADS4126IRGZR and elevate your system's performance with Texas Instruments' trusted technology.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2986 $56.5972
4+ $26.5075 $106.0300
6+ $25.6120 $153.6720
9+ $23.8209 $214.3881
11+ $22.9254 $252.1794
14+ $22.0299 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess