EN
  • EN
  • DE

ADS42JB46IRGCR

Part No ADS42JB46IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 160Msps 14-bit JESD204B 64-Pin VQFN EP T/R / Dual-Channel, 14-Bit, 160-MSPS Analog-to-Digital Converter | ANALOG TO DIGITAL CONVERTERS - A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMT
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141700-ADS42JB46IRGCR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS42JB46
Introduction Date July 18, 2013
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS42JB46IRGCR CAD Model

Description

Product Overview: Texas Instruments ADS42JB46IRGCR

The ADS42JB46IRGCR is a state-of-the-art dual-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed for applications requiring high-performance data acquisition and digital signal processing. With its cutting-edge architecture and advanced features, this ADC is an ideal solution for a wide range of applications, including wireless communications, test and measurement systems, and radar and imaging systems.

Key Features

  • High Resolution: This ADC features a 16-bit resolution, providing high-precision data conversion for critical applications where accuracy is paramount.
  • Dual-Channel: It incorporates two ADC channels, enabling simultaneous sampling and processing of two separate input signals, which is essential for complex signal analysis and MIMO (Multiple Input Multiple Output) systems.
  • High Sampling Rate: With a maximum sampling rate of up to 250 MSPS (Mega Samples Per Second), the ADS42JB46IRGCR can handle high-speed signals, making it suitable for high-frequency applications.
  • JESD204B Interface: The ADC uses the JESD204B serial interface, which simplifies board design and layout by reducing the number of digital IOs required for data transfer, and supports high-speed data streaming with robust signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, reducing the thermal footprint and making it ideal for portable and battery-powered applications.
  • Programmable Gain: The ADC offers a programmable gain amplifier (PGA), allowing users to adjust the input range and optimize the converter's performance for different signal levels.

Applications

The ADS42JB46IRGCR is versatile and can be used in a variety of high-speed data acquisition systems. Its robust performance makes it particularly well-suited for:

  • Wireless infrastructure (e.g., base stations for 4G/5G)
  • Test and measurement equipment
  • Radar and satellite communication systems
  • Medical imaging devices
  • High-speed data acquisition systems

Overall, the ADS42JB46IRGCR ADC from Texas Instruments represents a blend of high performance, flexibility, and efficiency, making it an excellent choice for engineers and designers looking to push the boundaries of their digital data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8948 $77.8948
2+ $75.2632 $150.5264
3+ $70.0001 $210.0003
4+ $67.3685 $269.4740
5+ $64.7369 $323.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess