EN
  • EN
  • DE

ADS42LB49IRGCT

Part No ADS42LB49IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14- and 16-Bit, 250-MSPS Analog-to-Digital Converters | IC ADC 12BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 250M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS42LB49
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141702-ADS42LB49IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS42LB49IRGCT CAD Model

Description

Introducing the ADS42LB49IRGCT from Texas Instruments

The ADS42LB49IRGCT is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This cutting-edge product is designed to cater to the demanding requirements of modern communication systems, high-speed data acquisition, and signal processing applications.

Key Features

  • High-Speed Performance: With a sampling rate of up to 250 MSPS (Mega Samples Per Second), the ADS42LB49IRGCT ensures precise and fast data conversion, making it ideal for applications requiring high data throughput.
  • Excellent Dynamic Range: The device boasts a 14-bit resolution, providing a fine quantization level that ensures a high signal-to-noise ratio (SNR) and excellent dynamic range, critical for applications such as radar, imaging, and test equipment.
  • Low Power Consumption: Efficiency is at the core of this ADC, with a power consumption that is optimized for its performance level, thereby reducing the thermal footprint and power supply requirements.
  • Differential Inputs: The differential input structure enhances noise immunity and improves the quality of signal acquisition, which is particularly beneficial in noisy environments or when dealing with small signal amplitudes.
  • Programmable Gain: The ADS42LB49IRGCT features programmable gain options, allowing users to optimize the input range for their specific signal levels, thereby maximizing the dynamic range and improving system performance.
  • Flexible Interface: The device includes a JESD204B-compatible serial interface, facilitating high-speed data transfer and simplifying the connection to digital processors and FPGAs.
  • Reliable Packaging: Housed in a compact VQFN (Very-thin Quad Flat Non-leaded) package, the ADS42LB49IRGCT is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the ADS42LB49IRGCT makes it suitable for a wide array of applications, including:

  • Wireless communications (LTE, 5G)
  • Direct RF sampling
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Radar and satellite communications
  • Medical imaging devices

With its robust performance, the ADS42LB49IRGCT from Texas Instruments stands out as a top choice for designers and engineers looking to enhance the speed, accuracy, and reliability of their high-performance systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess