EN
  • EN
  • DE

ADC081S101CISDX

Part No ADC081S101CISDX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting Style SMD
Family Part Number ADC081S101
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139605-ADC081S101CISDX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC081S101CISDX CAD Model

Description

Introducing the ADC081S101CISDX from Texas Instruments

The ADC081S101CISDX is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments. This cutting-edge component is designed to deliver speed, accuracy, and power efficiency for a wide range of applications, including data acquisition systems, medical instruments, and communication infrastructure.

With an impressive sampling rate of up to 1 MSPS (Mega Samples Per Second), the ADC081S101CISDX is capable of converting analog input signals into digital data at a rapid pace, making it an ideal choice for applications that require high-speed data processing. This high-speed operation is facilitated by its innovative successive approximation register (SAR) architecture, which ensures swift and precise conversions with minimal latency.

Key Features and Benefits

  • High-Speed Performance: The ADC081S101CISDX boasts a sampling rate of 1 MSPS, allowing for the rapid digitization of analog signals.
  • Low Power Consumption: Despite its fast operation, the ADC081S101CISDX maintains low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Input Range: This ADC accepts a wide range of input voltages, providing flexibility in interfacing with different types of sensors and signal sources.
  • Easy Interface: The SPI-compatible serial interface ensures easy connectivity with most microcontrollers and digital systems, facilitating straightforward integration into existing designs.
  • Compact Package: The ADC081S101CISDX comes in a small-footprint package, which is ideal for space-constrained applications.

For designers and engineers looking to incorporate reliable data conversion in their systems, the ADC081S101CISDX offers a perfect blend of speed, precision, and power efficiency. Its robust design and ease of use make it a go-to choice for those who require a high-quality ADC that can keep pace with demanding applications.

Whether you're upgrading an existing system or developing a new project, the ADC081S101CISDX from Texas Instruments represents a reliable and capable building block for your analog-to-digital conversion needs. Its performance and features are sure to satisfy the requirements of a diverse array of electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess