EN
  • EN
  • DE

ADS5102CPFB

Part No ADS5102CPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT ANLG-SPLY 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Number of Bits 10
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 1.65 V to 2 V
Digital Supply Voltage 1.65 V to 2 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 1015460-ADS5102CPFB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS5102CPFB CAD Model

Description

The ADS5102CPFB is a high-performance, 10-bit analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This state-of-the-art component is designed to meet the rigorous demands of advanced digital signal processing (DSP) systems and various high-speed data acquisition applications.

Key Features:

  • High Resolution: With its 10-bit resolution, the ADS5102CPFB offers precise digital outputs, ensuring that the subtleties of the analog input signal are accurately captured.
  • Fast Sampling Rate: The device boasts a maximum sampling rate of up to 65 MSPS (Mega Samples Per Second), allowing it to handle high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed for efficiency, the ADS5102CPFB maintains a balance between performance and power usage, making it suitable for power-sensitive applications.
  • Flexible Input Range: It features a differential input range that can be adjusted to accommodate various signal levels, thereby enhancing its versatility for different use cases.
  • Integrated Features: The ADC includes an internal reference and a fully differential sample-and-hold circuit, which simplifies the design and reduces external component count.

Applications:

The ADS5102CPFB is ideal for a wide array of applications, including:

  • Communications systems
  • Medical imaging
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Radar and satellite systems

Product Packaging and Quality:

This ADC is available in a 48-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained designs. As with all Texas Instruments products, the ADS5102CPFB is manufactured to the highest quality standards, ensuring reliability and performance consistency across a wide range of operating conditions.

Conclusion:

Whether you're designing for cutting-edge communication infrastructure, precision medical equipment, or robust industrial systems, the ADS5102CPFB from Texas Instruments offers the accuracy, speed, and reliability needed to achieve superior performance. Its integration features and power efficiency make it an excellent choice for next-generation electronic designs.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess