EN
  • EN
  • DE

ADS54J42IRMP

Part No ADS54J42IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT PIPELINED 72VQFN  /  14 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Number of Bits 14
Sampling Rate (Per Second) 625M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 1.8V ~ 2V, 2.85V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Mounting SMD (SMT)
Base Product Number ADS54J42
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Names -296-43924-ND,296-43924
Standard Package 168
Win Source Part Number 1226675-ADS54J42IRMP
Ultra Librarian 3D Model Ultra Librarian ADS54J42IRMP CAD Model

Description

Introducing the Texas Instruments ADS54J42IRMP

The Texas Instruments ADS54J42IRMP is a state-of-the-art, high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) that is designed to meet the rigorous demands of advanced radar systems, wireless infrastructure, and other sophisticated signal processing applications. This powerful component is part of Texas Instruments' extensive data converter portfolio and is optimized for high speeds and accuracy, making it a perfect fit for professional-grade electronic systems.

At the heart of the ADS54J42IRMP lies its impressive sampling rate of up to 500 MSPS (Mega Samples Per Second), which allows for the precise digitization of high-frequency signals, ensuring minimal signal distortion and high fidelity. The device features a flexible LVDS (Low Voltage Differential Signaling) interface that supports high-speed data transfer while minimizing noise and power consumption.

Key Features

  • High-Speed Performance: Dual ADC cores capable of operating at 500 MSPS, providing the necessary bandwidth for advanced signal processing tasks.
  • Excellent Dynamic Range: With a 14-bit resolution, the ADS54J42IRMP offers a fine quantization level, resulting in a high signal-to-noise ratio (SNR) and excellent spurious-free dynamic range (SFDR).
  • Integrated Digital Down Converter (DDC): The inclusion of a DDC reduces system complexity and enhances performance by allowing for digital decimation and filtering within the ADC itself.
  • Programmable Gain: The ADC comes with a programmable gain option, which allows for optimization of the input signal level to maximize the dynamic range.
  • Power Efficiency: The device is designed for low power consumption without compromising on performance, making it suitable for power-sensitive applications.

Applications

The ADS54J42IRMP is ideal for a variety of applications that require high-speed and high-accuracy data conversion. These include:

  • Radar and Satellite Communication Systems
  • Wireless Infrastructure (e.g., 4G LTE, 5G NR)
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Medical Imaging Devices

With its robust design, the ADS54J42IRMP is engineered to operate reliably in harsh industrial environments, ensuring consistent performance over a wide temperature range. Texas Instruments' commitment to quality and innovation is evident in this ADC, making it a smart choice for system designers seeking to enhance the capabilities of their high-speed signal processing systems.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $567.3526 $567.3526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess