EN
  • EN
  • DE

ADS54J69IRMP

Part No ADS54J69IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-VQFN (10x10)
Family Name ADS54J69
MSL Level 3 (168 Hours)
ECCN 3A001A5A5
HTSUS 8542.39.0001
Other Part Number 296-43824-5, 3301-ADS54J69IRMP, -296-43824-5-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910859-ADS54J69IRMP
Ultra Librarian 3D Model Ultra Librarian ADS54J69IRMP CAD Model

Description

The Texas Instruments ADS54J69IRMP is a state-of-the-art, high-performance, dual-channel analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced digital signal processing applications. This device is part of the ADS54J69 series and is renowned for its exceptional accuracy and data acquisition capabilities.

Key Features

  • High-Speed Operation: The ADS54J69IRMP operates at a maximum sampling rate of 500 MSPS (Mega Samples Per Second), enabling it to capture high-frequency signals with precision.
  • Resolution: It boasts a 16-bit resolution, providing high fidelity signal representation for critical applications.
  • Dual-Channel: The dual-channel architecture allows simultaneous sampling of two analog inputs, making it ideal for I/Q demodulation and other complex signal processing tasks.
  • Integrated Digital Down Converter (DDC): With an integrated DDC, this ADC simplifies digital signal processing by reducing the data rate and providing filtered output.
  • JESD204B Interface: The inclusion of the JESD204B high-speed serial interface ensures rapid and reliable data transfer to other system components.
  • Programmable Gain: The device features programmable gain options to optimize the dynamic range for various input signal conditions.

Applications

The ADS54J69IRMP is versatile and can be employed in a wide range of applications, including:

  • Wireless communication infrastructure
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Medical imaging devices
  • High-speed data acquisition systems

Reliability and Support

Manufactured by Texas Instruments, a leader in semiconductor solutions, the ADS54J69IRMP is built with reliability in mind. Customers can expect robust performance and longevity from this ADC. Additionally, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and a knowledgeable support team to assist with integration and troubleshooting.

Conclusion

The Texas Instruments ADS54J69IRMP represents a blend of performance, precision, and versatility, making it a top choice for professionals seeking an advanced ADC solution. Its high-speed operation, dual-channel input, and integrated features like the DDC and JESD204B interface, make it an invaluable component for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $345.3450 $345.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess