EN
  • EN
  • DE

ADS54T04I

Part No ADS54T04I
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 744274-ADS54T04I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS54T04I CAD Model

Description

The ADS54T04I from Texas Instruments is a high-performance, 12-bit analog-to-digital converter (ADC) that is designed to meet the demanding needs of high-speed signal processing applications. This state-of-the-art component is well-suited for use in a wide range of electronics, including wireless communication systems, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: The ADS54T04I boasts an impressive sampling rate, ensuring that it can handle the rapid signal conversions required for high-speed data acquisition.
  • Resolution: With a 12-bit resolution, this ADC provides a fine level of detail in digital representations of analog signals, which is critical for applications requiring precise measurements.
  • Input Range: The device features a flexible input range, accommodating a variety of signal amplitudes, thus providing versatility in a multitude of application scenarios.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS54T04I is designed for efficient power usage, which is essential for maintaining the longevity and reliability of the systems in which it is installed.
  • Interface Options: The ADC offers multiple interface options for easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs), making it a flexible choice for system designers.

Applications

The ADS54T04I is ideal for a variety of high-speed data conversion applications, including:

  • Wireless Communication Infrastructure
  • Direct RF Sampling
  • Test and Measurement Systems
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment

Support and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS54T04I is no exception. Customers can expect comprehensive technical support and resources to facilitate the integration of this ADC into their designs. Moreover, the robust construction and rigorous testing of the product ensure that it will perform reliably in even the most challenging environments.

Conclusion

In summary, the ADS54T04I from Texas Instruments represents a blend of high-speed performance, precision, and power efficiency, making it an excellent choice for system designers seeking to enhance the capabilities of their high-speed signal processing applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0808 $80.0808
2+ $77.5783 $155.1566
3+ $75.0757 $225.2271
4+ $72.5732 $290.2928
5+ $65.0656 $325.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess